Microchip Technology, Inc. Memory SST39VF400A-70-4I-B3KE-T

Description
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TFBGA
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF400A-70-4I-B3KE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TFBGA

FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TFBGA

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF400A-70-4I-B3KE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF400A-70-4I-B3KE-T
Memory IC and Storage Component 774-SST39VF400A-70-4I-B3KE-T
IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39VF400A-70-4I-B3 KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF400A-70-4 I-B3KE-T can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39VF400A-70-4I-B3KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF400A-70-4I-B3KE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST39VF400A-70-4I-B3KE-T - 193578-SST39VF400A-70-4I-B3KE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF400A-70-4I-B3KE-T
193578-SST39VF400A-70-4I-B3KE-T
Memory - Flash - SST39VF400A-70-4I-B3KE-T 193578-SST39VF400A-70-4I-B3KE-T
Manufacturer: Microchip Technology Win Source Part Number: 193578-SST39VF400A-7 0-4I-B3KE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 193578-SST39VF400A-70-4I-B3KE-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (256K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF400A-70-4I-B3KE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF400A-70-4I-B3KE-T
Integrated Circuits (ICs) - Memory - Memory SST39VF400A-70-4I-B3KE-T
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
FLASH Memory IC 4Mbit Parallel 70 ns 48-TFBGA

FLASH Memory IC 4Mbit Parallel 70 ns 48-TFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF400A-70-4I-B3KE-T-ND 774-SST39VF400A-70-4I-B3KE-T 193578-SST39VF400A-70-4I-B3KE-T SST39VF400A-70-4I-B3KE-T SST39VF400A-70-4I-B3KE-T SST39VF400A-70-4I-B3KE-T
Product Name Memory Memory IC and Storage Component Memory - Flash - SST39VF400A-70-4I-B3KE-T Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 48-TFBGA BGA; 48-TFBGA BGA; 48-TFBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7 V ~ 3.6 V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 10324-06850 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL164K0XBHIS20 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details