Microchip Technology, Inc. Memory SST39WF1601-90-4I-MBQE

Description
FLASH Memory IC 16Mb (1M x 16) Parallel 90ns 48-WFBGA (5x6)
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (1M x 16) Parallel 90ns 48-WFBGA (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39WF1601-90-4I-MBQE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (1M x 16) Parallel 90ns 48-WFBGA (5x6)

FLASH Memory IC 16Mb (1M x 16) Parallel 90ns 48-WFBGA (5x6)

Buy Now Datasheet
Memory - Flash - SST39WF1601-90-4I-MBQE - 110070-SST39WF1601-90-4I-MBQE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39WF1601-90-4I-MBQE
110070-SST39WF1601-90-4I-MBQE
Memory - Flash - SST39WF1601-90-4I-MBQE 110070-SST39WF1601-90-4I-MBQE
Manufacturer: Microchip Technology Win Source Part Number: 110070-SST39WF1601-9 0-4I-MBQE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (1M x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-WFBGA (5x6) Supply Voltage - Operating: 1.65 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 110070-SST39WF1601-90-4I-MBQE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (1M x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-WFBGA (5x6)
Supply Voltage - Operating: 1.65 V to 1.95 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39WF1601-90-4I-MBQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39WF1601-90-4I-MBQE
Memory IC and Storage Component 774-SST39WF1601-90-4I-MBQE
IC FLASH 16MBIT PARALLEL 48WFBGA Product overview: SST39WF1601-90-4I-MB QE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF1601-90-4 I-MBQE can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 48WFBGA Product overview: SST39WF1601-90-4I-MBQE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF1601-90-4I-MBQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 16MBIT PARALLEL 48WFBGA

IC FLASH 16MBIT PARALLEL 48WFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory SST39WF1601-90-4I-MBQE
IC FLASH 16MBIT PARALLEL 48WFBGA

IC FLASH 16MBIT PARALLEL 48WFBGA

Supplier's Site
FLASH Memory IC 16Mbit Parallel 90 ns 48-WFBGA (5x6)

FLASH Memory IC 16Mbit Parallel 90 ns 48-WFBGA (5x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39WF1601-90-4I-MBQE-ND 110070-SST39WF1601-90-4I-MBQE 774-SST39WF1601-90-4I-MBQE SST39WF1601-90-4I-MBQE SST39WF1601-90-4I-MBQE SST39WF1601-90-4I-MBQE
Product Name Memory Memory - Flash - SST39WF1601-90-4I-MBQE Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 48-WFBGA BGA; 48-WFBGA (5x6) BGA; Tray BGA BGA; 48-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - QMP29GL512P11TFI020 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 512000 kbits
View Details
2 suppliers