Microchip Technology, Inc. Memory SST39VF200A-70-4I-M1QE

Description
FLASH Memory IC 2Mb (128K x 16) Parallel 70ns 48-WFBGA (6x4)
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (128K x 16) Parallel 70ns 48-WFBGA (6x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF200A-70-4I-M1QE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (128K x 16) Parallel 70ns 48-WFBGA (6x4)

FLASH Memory IC 2Mb (128K x 16) Parallel 70ns 48-WFBGA (6x4)

Buy Now Datasheet
Memory - Flash - SST39VF200A-70-4I-M1QE - 193570-SST39VF200A-70-4I-M1QE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF200A-70-4I-M1QE
193570-SST39VF200A-70-4I-M1QE
Memory - Flash - SST39VF200A-70-4I-M1QE 193570-SST39VF200A-70-4I-M1QE
Manufacturer: Microchip Technology Win Source Part Number: 193570-SST39VF200A-7 0-4I-M1QE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (128K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-WFBGA (6x4) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 193570-SST39VF200A-70-4I-M1QE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (128K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-WFBGA (6x4)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF200A-70-4I-M1QE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF200A-70-4I-M1QE
Memory IC and Storage Component 774-SST39VF200A-70-4I-M1QE
IC FLASH 2MBIT PARALLEL 48WFBGA Product overview: SST39VF200A-70-4I-M1 QE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF200A-70-4 I-M1QE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 48WFBGA Product overview: SST39VF200A-70-4I-M1QE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF200A-70-4I-M1QE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FLASH Memory IC 2Mbit Parallel 70 ns 48-WFBGA (6x4)

FLASH Memory IC 2Mbit Parallel 70 ns 48-WFBGA (6x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF200A-70-4I-M1QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF200A-70-4I-M1QE
Integrated Circuits (ICs) - Memory - Memory SST39VF200A-70-4I-M1QE
IC FLASH 2MBIT PARALLEL 48WFBGA

IC FLASH 2MBIT PARALLEL 48WFBGA

Supplier's Site
IC FLASH 2MBIT PARALLEL 48WFBGA

IC FLASH 2MBIT PARALLEL 48WFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF200A-70-4I-M1QE-ND 193570-SST39VF200A-70-4I-M1QE 774-SST39VF200A-70-4I-M1QE SST39VF200A-70-4I-M1QE SST39VF200A-70-4I-M1QE SST39VF200A-70-4I-M1QE
Product Name Memory Memory - Flash - SST39VF200A-70-4I-M1QE Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type 48-WFBGA BGA; 48-WFBGA (6x4) BGA; Tray BGA; 48-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S181PC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
4 suppliers
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - S25FL064P0XMFV001M - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
2 suppliers
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details