Microchip Technology, Inc. Memory - SST39VF802C-70-4I-MAQE SST39VF802C-70-4I-MAQE

Description
Manufacturer: Microchip Technology Win Source Part Number: 742065-SST39VF802C-7 0-4I-MAQE Manufacturer Homepage: www.microchip.com Reference case: WFBGA48 Reference Date Code: 1205+ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 742065-SST39VF802C-7 0-4I-MAQE Manufacturer Homepage: www.microchip.com Reference case: WFBGA48 Reference Date Code: 1205+ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF802C-70-4I-MAQE - 742065-SST39VF802C-70-4I-MAQE - Win Source Electronics
Laguna Hills, CA, United States
Memory - SST39VF802C-70-4I-MAQE
742065-SST39VF802C-70-4I-MAQE
Memory - SST39VF802C-70-4I-MAQE 742065-SST39VF802C-70-4I-MAQE
Manufacturer: Microchip Technology Win Source Part Number: 742065-SST39VF802C-7 0-4I-MAQE Manufacturer Homepage: www.microchip.com Reference case: WFBGA48 Reference Date Code: 1205+ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 742065-SST39VF802C-70-4I-MAQE
Manufacturer Homepage: www.microchip.com
Reference case: WFBGA48
Reference Date Code: 1205+
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-SST39VF802C-70-4I-MAQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF802C-70-4I-MAQE
Memory IC and Storage Component 774-SST39VF802C-70-4I-MAQE
IC FLASH 8MBIT PARALLEL 48WFBGA Product overview: SST39VF802C-70-4I-MA QE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF802C-70-4 I-MAQE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48WFBGA Product overview: SST39VF802C-70-4I-MAQE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF802C-70-4I-MAQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39VF802C-70-4I-MAQE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-WFBGA (6x4)

FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-WFBGA (6x4)

Buy Now Datasheet
Flash Memory, 8Mbit, 70Ns, 48-Wfbga; Flash Memory Type Microchip - 66T9330 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, 70Ns, 48-Wfbga; Flash Memory Type Microchip
66T9330
Flash Memory, 8Mbit, 70Ns, 48-Wfbga; Flash Memory Type Microchip 66T9330
Flash Memory, 8MBIT, 70NS, 48-WFBGA; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:512K x 16bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:48Pins; Clock Frequency:5MHz RoHS Compliant: Yes

Flash Memory, 8MBIT, 70NS, 48-WFBGA; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:512K x 16bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:48Pins; Clock Frequency:5MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF802C-70-4I-MAQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF802C-70-4I-MAQE
Integrated Circuits (ICs) - Memory - Memory SST39VF802C-70-4I-MAQE
IC FLASH 8MBIT PARALLEL 48WFBGA

IC FLASH 8MBIT PARALLEL 48WFBGA

Supplier's Site
FLASH Memory IC 8Mbit Parallel 70 ns 48-WFBGA (6x4)

FLASH Memory IC 8Mbit Parallel 70 ns 48-WFBGA (6x4)

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 48WFBGA

IC FLASH 8MBIT PARALLEL 48WFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 742065-SST39VF802C-70-4I-MAQE 774-SST39VF802C-70-4I-MAQE SST39VF802C-70-4I-MAQE-ND 66T9330 SST39VF802C-70-4I-MAQE SST39VF802C-70-4I-MAQE SST39VF802C-70-4I-MAQE
Product Name Memory - SST39VF802C-70-4I-MAQE Memory IC and Storage Component Memory Flash Memory, 8Mbit, 70Ns, 48-Wfbga; Flash Memory Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 70 ns 70 ns 70 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 811600-73670880 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - 71124S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details