Microchip Technology, Inc. Memory SST39VF512-70-4C-NHE

Description
FLASH Memory IC 512Kb (64K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet
Description
FLASH Memory IC 512Kb (64K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF512-70-4C-NHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) Parallel 70ns 32-PLCC (11.43x13.97)

FLASH Memory IC 512Kb (64K x 8) Parallel 70ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory - Flash - SST39VF512-70-4C-NHE - 108735-SST39VF512-70-4C-NHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF512-70-4C-NHE
108735-SST39VF512-70-4C-NHE
Memory - Flash - SST39VF512-70-4C-NHE 108735-SST39VF512-70-4C-NHE
Manufacturer: Microchip Technology Win Source Part Number: 108735-SST39VF512-70 -4C-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 512Kb (64K x 8) Access Time: 70ns Family Name: SST39VF512 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): IS39LV512-70JCE; SST39VF512-70-4C-MM; SST39VF512-70-4C-MK; SST39VF512-70-4C-WHE -T; Introduction Date: February 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 108735-SST39VF512-70-4C-NHE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 512Kb (64K x 8)
Access Time: 70ns
Family Name: SST39VF512
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): IS39LV512-70JCE; SST39VF512-70-4C-MM; SST39VF512-70-4C-MK; SST39VF512-70-4C-WHE-T;
Introduction Date: February 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF512-70-4C-NHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF512-70-4C-NHE
Memory IC and Storage Component 774-SST39VF512-70-4C-NHE
IC FLASH 512KBIT PARALLEL 32PLCC Product overview: SST39VF512-70-4C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF512-70-4C -NHE can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT PARALLEL 32PLCC Product overview: SST39VF512-70-4C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF512-70-4C-NHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 512KBIT PARALLEL 32PLCC

IC FLASH 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - SST39VF512-70-4C-NHE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 70 ns 32-PLCC (11.43x13.97)

FLASH Memory IC 512Kbit Parallel 70 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - SST39VF512-70-4C-NHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
SST39VF512-70-4C-NHE
Integrated Circuits (ICs) - Memory SST39VF512-70-4C-NHE
IC FLASH 512KBIT PARALLEL 32PLCC

IC FLASH 512KBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF512-70-4C-NHE-ND 108735-SST39VF512-70-4C-NHE 774-SST39VF512-70-4C-NHE SST39VF512-70-4C-NHE SST39VF512-70-4C-NHE SST39VF512-70-4C-NHE
Product Name Memory Memory - Flash - SST39VF512-70-4C-NHE Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 32-LCC (J-Lead) PLCC; 32-PLCC Tube 32-LCC (J-Lead)
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details