Microchip Technology, Inc. Memory - Flash - SST49LF008A-33-4C-NHE-T SST49LF008A-33-4C-NHE-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 121330-SST49LF008A-3 3-4C-NHE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Access Time: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 121330-SST49LF008A-3 3-4C-NHE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Access Time: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST49LF008A-33-4C-NHE-T - 121330-SST49LF008A-33-4C-NHE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST49LF008A-33-4C-NHE-T
121330-SST49LF008A-33-4C-NHE-T
Memory - Flash - SST49LF008A-33-4C-NHE-T 121330-SST49LF008A-33-4C-NHE-T
Manufacturer: Microchip Technology Win Source Part Number: 121330-SST49LF008A-3 3-4C-NHE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Access Time: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 121330-SST49LF008A-33-4C-NHE-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 32-PLCC (11.43x13.97)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - SST49LF008A-33-4C-NHE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 32-PLCC (11.43x13.97)

FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-SST49LF008A-33-4C-NHE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST49LF008A-33-4C-NHE-T
33MHZ Memory IC and Storage Component 774-SST49LF008A-33-4C-NHE-T
IC FLASH 8MBIT PAR 33MHZ 32PLCC Product overview: SST49LF008A-33-4C-NH E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF008A-33-4 C-NHE-T can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PAR 33MHZ 32PLCC Product overview: SST49LF008A-33-4C-NHE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF008A-33-4C-NHE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST49LF008A-33-4C-NHE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST49LF008A-33-4C-NHE-T
Integrated Circuits (ICs) - Memory - Memory SST49LF008A-33-4C-NHE-T
IC FLASH 8MBIT PAR 33MHZ 32PLCC

IC FLASH 8MBIT PAR 33MHZ 32PLCC

Supplier's Site
FLASH Memory IC 8Mbit Parallel 33 MHz 120 ns 32-PLCC (11.43x13.97)

FLASH Memory IC 8Mbit Parallel 33 MHz 120 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 32PLCC

IC FLASH 8MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 121330-SST49LF008A-33-4C-NHE-T SST49LF008A-33-4C-NHE-TTR-ND 774-SST49LF008A-33-4C-NHE-T SST49LF008A-33-4C-NHE-T SST49LF008A-33-4C-NHE-T SST49LF008A-33-4C-NHE-T
Product Name Memory - Flash - SST49LF008A-33-4C-NHE-T Memory 33MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Package Type PLCC; 32-PLCC (11.43x13.97) 32-LCC (J-Lead) 32-LCC (J-Lead)
Supply Voltage 3 V ~ 3.6 V 3V ~ 3.6V -3.3V; 3 0degC ~ 85degC (TA) 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AM29DL323DT-90WDI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 32000 kbits
View Details