Microchip Technology, Inc. Integrated Circuits(ICs) SST49LF004B-33-4C-EI

Description
Manufacturer: Microchip Technology Win Source Part Number: 193640-SST49LF004B-3 3-4C-EI Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 193640-SST49LF004B-3 3-4C-EI Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 193640-SST49LF004B-33-4C-EI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
193640-SST49LF004B-33-4C-EI
Integrated Circuits(ICs) 193640-SST49LF004B-33-4C-EI
Manufacturer: Microchip Technology Win Source Part Number: 193640-SST49LF004B-3 3-4C-EI Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 193640-SST49LF004B-33-4C-EI
Category: Integrated Circuits(ICs)
Family: Memory
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-SST49LF004B-33-4C-EI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST49LF004B-33-4C-EI
Memory IC and Storage Component 774-SST49LF004B-33-4C-EI
IC FLASH Product overview: SST49LF004B-33-4C-EI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF004B-33-4 C-EI can be used for catalog matching and distributor lookup.

IC FLASH Product overview: SST49LF004B-33-4C-EI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF004B-33-4C-EI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 193640-SST49LF004B-33-4C-EI 774-SST49LF004B-33-4C-EI
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details