Microchip Technology, Inc. Memory - Flash - SST39VF402C-70-4C-MAQE SST39VF402C-70-4C-MAQE

Description
Manufacturer: Microchip Technology Win Source Part Number: 1259940-SST39VF402C- 70-4C-MAQE Series: SST39 MPF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-WFBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 70ns Family Name: SST39VF402C Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.microchip.com Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-WFBGA (6x4) Alternative Parts (Cross-Reference): MX29LV401TXBI-90; MX29LV400CBXBC-70G; MX29LV400CTXGC-45Q; Introduction Date: October 05, 2011 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1259940-SST39VF402C- 70-4C-MAQE Series: SST39 MPF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-WFBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 70ns Family Name: SST39VF402C Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.microchip.com Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-WFBGA (6x4) Alternative Parts (Cross-Reference): MX29LV401TXBI-90; MX29LV400CBXBC-70G; MX29LV400CTXGC-45Q; Introduction Date: October 05, 2011 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST39VF402C-70-4C-MAQE - 1259940-SST39VF402C-70-4C-MAQE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF402C-70-4C-MAQE
1259940-SST39VF402C-70-4C-MAQE
Memory - Flash - SST39VF402C-70-4C-MAQE 1259940-SST39VF402C-70-4C-MAQE
Manufacturer: Microchip Technology Win Source Part Number: 1259940-SST39VF402C- 70-4C-MAQE Series: SST39 MPF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-WFBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 70ns Family Name: SST39VF402C Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.microchip.com Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-WFBGA (6x4) Alternative Parts (Cross-Reference): MX29LV401TXBI-90; MX29LV400CBXBC-70G; MX29LV400CTXGC-45Q; Introduction Date: October 05, 2011 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1259940-SST39VF402C-70-4C-MAQE
Series: SST39 MPF
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-WFBGA
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 70ns
Family Name: SST39VF402C
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.microchip.com
Write Cycle Time - Word, Page: 10μs
Memory Interface: Parallel
Manufacturer Package: 48-WFBGA (6x4)
Alternative Parts (Cross-Reference): MX29LV401TXBI-90; MX29LV400CBXBC-70G; MX29LV400CTXGC-45Q;
Introduction Date: October 05, 2011
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - SST39VF402C-70-4C-MAQE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-WFBGA (6x4)

FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-WFBGA (6x4)

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF402C-70-4C-MAQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF402C-70-4C-MAQE
Memory IC and Storage Component 774-SST39VF402C-70-4C-MAQE
IC FLASH 4MBIT PARALLEL 48WFBGA Product overview: SST39VF402C-70-4C-MA QE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF402C-70-4 C-MAQE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48WFBGA Product overview: SST39VF402C-70-4C-MAQE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF402C-70-4C-MAQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FLASH Memory IC 4Mbit Parallel 70 ns 48-WFBGA (6x4)

FLASH Memory IC 4Mbit Parallel 70 ns 48-WFBGA (6x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF402C-70-4C-MAQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF402C-70-4C-MAQE
Integrated Circuits (ICs) - Memory - Memory SST39VF402C-70-4C-MAQE
IC FLASH 4MBIT PARALLEL 48WFBGA

IC FLASH 4MBIT PARALLEL 48WFBGA

Supplier's Site
IC FLASH 4MBIT PARALLEL 48WFBGA

IC FLASH 4MBIT PARALLEL 48WFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1259940-SST39VF402C-70-4C-MAQE SST39VF402C-70-4C-MAQE-ND 774-SST39VF402C-70-4C-MAQE SST39VF402C-70-4C-MAQE SST39VF402C-70-4C-MAQE SST39VF402C-70-4C-MAQE
Product Name Memory - Flash - SST39VF402C-70-4C-MAQE Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 10000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers