Microchip Technology, Inc. Memory - Flash - SST49LF008A-33-4C-WHE SST49LF008A-33-4C-WHE

Description
Manufacturer: Microchip Technology Win Source Part Number: 066122-SST49LF008A-3 3-4C-WHE Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Access Time: 120ns Family Name: SST49LF008A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 32-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): W39V080AQ; W39V080AQZ; M50FLW080ANB5TG; Introduction Date: March 30, 2001 ECCN: 3A991.b.1.a Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 066122-SST49LF008A-3 3-4C-WHE Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Access Time: 120ns Family Name: SST49LF008A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 32-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): W39V080AQ; W39V080AQZ; M50FLW080ANB5TG; Introduction Date: March 30, 2001 ECCN: 3A991.b.1.a Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST49LF008A-33-4C-WHE - 066122-SST49LF008A-33-4C-WHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST49LF008A-33-4C-WHE
066122-SST49LF008A-33-4C-WHE
Memory - Flash - SST49LF008A-33-4C-WHE 066122-SST49LF008A-33-4C-WHE
Manufacturer: Microchip Technology Win Source Part Number: 066122-SST49LF008A-3 3-4C-WHE Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Access Time: 120ns Family Name: SST49LF008A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 32-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): W39V080AQ; W39V080AQZ; M50FLW080ANB5TG; Introduction Date: March 30, 2001 ECCN: 3A991.b.1.a Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 066122-SST49LF008A-33-4C-WHE
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Access Time: 120ns
Family Name: SST49LF008A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 32-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Alternative Parts (Cross-Reference): W39V080AQ; W39V080AQZ; M50FLW080ANB5TG;
Introduction Date: March 30, 2001
ECCN: 3A991.b.1.a
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-SST49LF008A-33-4C-WHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST49LF008A-33-4C-WHE
33MHZ Memory IC and Storage Component 774-SST49LF008A-33-4C-WHE
IC FLASH 8MBIT PAR 33MHZ 32TSOP Product overview: SST49LF008A-33-4C-WH E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF008A-33-4 C-WHE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PAR 33MHZ 32TSOP Product overview: SST49LF008A-33-4C-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF008A-33-4C-WHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST49LF008A-33-4C-WHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 32-TSOP

FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 32-TSOP

Buy Now Datasheet
FLASH Memory IC 8Mbit Parallel 33 MHz 120 ns 32-TSOP

FLASH Memory IC 8Mbit Parallel 33 MHz 120 ns 32-TSOP

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 32TSOP

IC FLASH 8MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
IC FLASH 8MBIT PARALLEL 32TSOP

IC FLASH 8MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST49LF008A-33-4C-WHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST49LF008A-33-4C-WHE
Integrated Circuits (ICs) - Memory - Memory SST49LF008A-33-4C-WHE
IC FLASH 8MBIT PAR 33MHZ 32TSOP

IC FLASH 8MBIT PAR 33MHZ 32TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 066122-SST49LF008A-33-4C-WHE 774-SST49LF008A-33-4C-WHE SST49LF008A-33-4C-WHE-ND SST49LF008A-33-4C-WHE SST49LF008A-33-4C-WHE SST49LF008A-33-4C-WHE SST49LF008A-33-4C-WHE
Product Name Memory - Flash - SST49LF008A-33-4C-WHE 33MHZ Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash Flash Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type SOP; 32-TSOP "32-TFSOP (0.488"", 12.40mm Width)" 32-TFSOP (0.488\", 12.40mm Width) 32-TFSOP (0.488", 12.40mm Width)
Supply Voltage 3 V ~ 3.6 V -3.3V; 3 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details