Microchip Technology, Inc. Memory IC and Storage Component W3H128M72E-400SBM

Description
DRAM Module DDR2 SDRAM 1Gbyte Product overview: W3H128M72E-400SBM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W3H128M72E-400SB M can be used for catalog matching and distributor lookup.
Request a Quote
Description
DRAM Module DDR2 SDRAM 1Gbyte Product overview: W3H128M72E-400SBM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W3H128M72E-400SB M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-W3H128M72E-400SBM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-W3H128M72E-400SBM
Memory IC and Storage Component 774-W3H128M72E-400SBM
DRAM Module DDR2 SDRAM 1Gbyte Product overview: W3H128M72E-400SBM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W3H128M72E-400SB M can be used for catalog matching and distributor lookup.

DRAM Module DDR2 SDRAM 1Gbyte Product overview: W3H128M72E-400SBM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W3H128M72E-400SBM can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - W3H128M72E-400SBM - 1029752-W3H128M72E-400SBM - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - W3H128M72E-400SBM
1029752-W3H128M72E-400SBM
Memory - RAM - W3H128M72E-400SBM 1029752-W3H128M72E-400SBM
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029752-W3H128M72E-4 00SBM Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Categories: RAM Case / Package: FBGA Max Frequency: 400 MHz Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 72 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029752-W3H128M72E-400SBM
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Categories: RAM
Case / Package: FBGA
Max Frequency: 400 MHz
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 72 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-W3H128M72E-400SBM 1029752-W3H128M72E-400SBM
Product Name Memory IC and Storage Component Memory - RAM - W3H128M72E-400SBM
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 27C256-20/P230 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details