Microchip Technology, Inc. Memory SST39VF401C-70-4C-B3KE

Description
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TFBGA (6x8)
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF401C-70-4C-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TFBGA (6x8)

FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TFBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF401C-70-4C-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF401C-70-4C-B3KE
Memory IC and Storage Component 774-SST39VF401C-70-4C-B3KE
IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39VF401C-70-4C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF401C-70-4 C-B3KE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39VF401C-70-4C-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF401C-70-4C-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST39VF401C-70-4C-B3KE - 1259937-SST39VF401C-70-4C-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF401C-70-4C-B3KE
1259937-SST39VF401C-70-4C-B3KE
Memory - Flash - SST39VF401C-70-4C-B3KE 1259937-SST39VF401C-70-4C-B3KE
Manufacturer: Microchip Technology Win Source Part Number: 1259937-SST39VF401C- 70-4C-B3KE Packaging: Tray Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 48-TFBGA (6x8) Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Manufacturer Homepage: www.microchip.com Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TFBGA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: SST39VF401C Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1259937-SST39VF401C-70-4C-B3KE
Packaging: Tray
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 48-TFBGA (6x8)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Manufacturer Homepage: www.microchip.com
Write Cycle Time - Word, Page: 10μs
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: SST39VF401C
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
FLASH Memory IC 4Mbit Parallel 70 ns 48-TFBGA (6x8)

FLASH Memory IC 4Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF401C-70-4C-B3KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF401C-70-4C-B3KE
Integrated Circuits (ICs) - Memory - Memory SST39VF401C-70-4C-B3KE
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF401C-70-4C-B3KE-ND 774-SST39VF401C-70-4C-B3KE 1259937-SST39VF401C-70-4C-B3KE SST39VF401C-70-4C-B3KE SST39VF401C-70-4C-B3KE SST39VF401C-70-4C-B3KE
Product Name Memory Memory IC and Storage Component Memory - Flash - SST39VF401C-70-4C-B3KE Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 48-TFBGA BGA; 48-TFBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory IC and Storage Component - 774-575-A0113-02 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tray
View Details
2 suppliers
Memory - 63S281NL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 50 ns
Density 1 kbits
View Details