Microchip Technology, Inc. 8Mb 1.65-1.95V Parallel Flash SST39WF800B

Description
The SST39WF800B is a 512K x16 CMOS Multi-Purpose Flash (MPF) manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared to alternate approaches. The SST39WF800B writes (Program or Erase) with a 1.65-1.95V power supply. This device conforms to JEDEC standard pin assignments for x16 memories. Additional Features Organized as 512K x16 Low Power Consumption: Active Current: 5 mA (typical) Standby Current: 5 µA (typical) Sector-Erase Capability: Uniform 2 KWord sectors Block-Erase Capability: Uniform 32 KWord blocks Fast Erase and Word-Program – Sector-Erase Time: 36 ms (typical), Block-Erase Time: 36 ms (typical), Chip-Erase Time: 140 ms (typical), Word-Program Time: 28 µs (typical) Packages Available: 48-ball TFBGA (6mm x 8mm),48-ball WFBGA (4mm x 6mm), 48-ball XFLGA (5mm x 6mm), 48-ball XFLGA (4mm x 6mm) All non-Pb (lead-free) devices are RoHS compliant
Datasheet
Description
The SST39WF800B is a 512K x16 CMOS Multi-Purpose Flash (MPF) manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared to alternate approaches. The SST39WF800B writes (Program or Erase) with a 1.65-1.95V power supply. This device conforms to JEDEC standard pin assignments for x16 memories. Additional Features Organized as 512K x16 Low Power Consumption: Active Current: 5 mA (typical) Standby Current: 5 µA (typical) Sector-Erase Capability: Uniform 2 KWord sectors Block-Erase Capability: Uniform 32 KWord blocks Fast Erase and Word-Program – Sector-Erase Time: 36 ms (typical), Block-Erase Time: 36 ms (typical), Chip-Erase Time: 140 ms (typical), Word-Program Time: 28 µs (typical) Packages Available: 48-ball TFBGA (6mm x 8mm),48-ball WFBGA (4mm x 6mm), 48-ball XFLGA (5mm x 6mm), 48-ball XFLGA (4mm x 6mm) All non-Pb (lead-free) devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Mb 1.65-1.95V Parallel Flash - SST39WF800B - Microchip Technology, Inc.
Chandler, AZ, United States
8Mb 1.65-1.95V Parallel Flash
SST39WF800B
8Mb 1.65-1.95V Parallel Flash SST39WF800B
The SST39WF800B is a 512K x16 CMOS Multi-Purpose Flash (MPF) manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared to alternate approaches. The SST39WF800B writes (Program or Erase) with a 1.65-1.95V power supply. This device conforms to JEDEC standard pin assignments for x16 memories. Additional Features Organized as 512K x16 Low Power Consumption: Active Current: 5 mA (typical) Standby Current: 5 µA (typical) Sector-Erase Capability: Uniform 2 KWord sectors Block-Erase Capability: Uniform 32 KWord blocks Fast Erase and Word-Program – Sector-Erase Time: 36 ms (typical), Block-Erase Time: 36 ms (typical), Chip-Erase Time: 140 ms (typical), Word-Program Time: 28 µs (typical) Packages Available: 48-ball TFBGA (6mm x 8mm),48-ball WFBGA (4mm x 6mm), 48-ball XFLGA (5mm x 6mm), 48-ball XFLGA (4mm x 6mm) All non-Pb (lead-free) devices are RoHS compliant

The SST39WF800B is a 512K x16 CMOS Multi-Purpose Flash (MPF) manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared to alternate approaches. The SST39WF800B writes (Program or Erase) with a 1.65-1.95V power supply. This device conforms to JEDEC standard pin assignments for x16 memories.

Additional Features

  • Organized as 512K x16
  • Low Power Consumption: Active Current: 5 mA (typical) Standby Current: 5 µA (typical)
  • Sector-Erase Capability: Uniform 2 KWord sectors
  • Block-Erase Capability: Uniform 32 KWord blocks
  • Fast Erase and Word-Program – Sector-Erase Time: 36 ms (typical), Block-Erase Time: 36 ms (typical), Chip-Erase Time: 140 ms (typical), Word-Program Time: 28 µs (typical)
  • Packages Available: 48-ball TFBGA (6mm x 8mm),48-ball WFBGA (4mm x 6mm), 48-ball XFLGA (5mm x 6mm), 48-ball XFLGA (4mm x 6mm)
  • All non-Pb (lead-free) devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number SST39WF800B
Product Name 8Mb 1.65-1.95V Parallel Flash
Memory Category Flash
Data Rate 0 MHz
Access Time 70 ns
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 7164L25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers