Microchip Technology, Inc. Memory - Flash - SST39VF1601C-70-4C-EKE SST39VF1601C-70-4C-EKE

Description
Manufacturer: Microchip Technology Win Source Part Number: 066110-SST39VF1601C- 70-4C-EKE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AM29F160DB-75ED; GLS36VF1601G-70-4C-E KE; AT49F1604-90TX; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 066110-SST39VF1601C- 70-4C-EKE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AM29F160DB-75ED; GLS36VF1601G-70-4C-E KE; AT49F1604-90TX; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST39VF1601C-70-4C-EKE - 066110-SST39VF1601C-70-4C-EKE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF1601C-70-4C-EKE
066110-SST39VF1601C-70-4C-EKE
Memory - Flash - SST39VF1601C-70-4C-EKE 066110-SST39VF1601C-70-4C-EKE
Manufacturer: Microchip Technology Win Source Part Number: 066110-SST39VF1601C- 70-4C-EKE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AM29F160DB-75ED; GLS36VF1601G-70-4C-E KE; AT49F1604-90TX; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 066110-SST39VF1601C-70-4C-EKE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): AM29F160DB-75ED; GLS36VF1601G-70-4C-EKE; AT49F1604-90TX;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF1601C-70-4C-EKE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF1601C-70-4C-EKE
Memory IC and Storage Component 774-SST39VF1601C-70-4C-EKE
IC FLASH 16MBIT PARALLEL 48TSOP Product overview: SST39VF1601C-70-4C-E KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF1601C-70- 4C-EKE can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 48TSOP Product overview: SST39VF1601C-70-4C-EKE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF1601C-70-4C-EKE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39VF1601C-70-4C-EKE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF1601C-70-4C-EKE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF1601C-70-4C-EKE
Integrated Circuits (ICs) - Memory - Memory SST39VF1601C-70-4C-EKE
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site
Flash Memory, 16Mbit, 70Ns, Tsop-48; Flash Memory Type Microchip - 92R4775 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Mbit, 70Ns, Tsop-48; Flash Memory Type Microchip
92R4775
Flash Memory, 16Mbit, 70Ns, Tsop-48; Flash Memory Type Microchip 92R4775
FLASH MEMORY, 16MBIT, 70NS, TSOP-48; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:1M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:5MHz RoHS Compliant: Yes

FLASH MEMORY, 16MBIT, 70NS, TSOP-48; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:1M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:5MHz RoHS Compliant: Yes

Supplier's Site Datasheet
FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 066110-SST39VF1601C-70-4C-EKE 774-SST39VF1601C-70-4C-EKE SST39VF1601C-70-4C-EKE-ND SST39VF1601C-70-4C-EKE SST39VF1601C-70-4C-EKE SST39VF1601C-70-4C-EKE 92R4775 SST39VF1601C-70-4C-EKE
Product Name Memory - Flash - SST39VF1601C-70-4C-EKE Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 16Mbit, 70Ns, Tsop-48; Flash Memory Type Microchip Memory
Memory Category Flash; FLASH Flash Flash Flash; FLASH Flash; Flash Flash; Non-Volatile Flash Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 48-TSOP "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724", 18.40mm Width) TSOP 48-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 2.7 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details