Microchip Technology, Inc. 33MHZ Memory IC and Storage Component SST49LF016C-33-4C-EIE-T

Description
IC FLASH 16MBIT PAR 33MHZ 40TSOP Product overview: SST49LF016C-33-4C-EI E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF016C-33-4 C-EIE-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 16MBIT PAR 33MHZ 40TSOP Product overview: SST49LF016C-33-4C-EI E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF016C-33-4 C-EIE-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33MHZ Memory IC and Storage Component - 774-SST49LF016C-33-4C-EIE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST49LF016C-33-4C-EIE-T
33MHZ Memory IC and Storage Component 774-SST49LF016C-33-4C-EIE-T
IC FLASH 16MBIT PAR 33MHZ 40TSOP Product overview: SST49LF016C-33-4C-EI E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF016C-33-4 C-EIE-T can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PAR 33MHZ 40TSOP Product overview: SST49LF016C-33-4C-EIE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF016C-33-4C-EIE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST49LF016C-33-4C-EIE-T - 802053-SST49LF016C-33-4C-EIE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST49LF016C-33-4C-EIE-T
802053-SST49LF016C-33-4C-EIE-T
Memory - Flash - SST49LF016C-33-4C-EIE-T 802053-SST49LF016C-33-4C-EIE-T
Manufacturer: Microchip Technology Win Source Part Number: 802053-SST49LF016C-3 3-4C-EIE-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 40-TSOP Temperature Range - Operating: 0°C ~ 85°C Memory Format: FLASH Clock Frequency: 33MHz Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 40-TFSOP (0.724", 18.40mm Width) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: SST49LF016C

Manufacturer: Microchip Technology
Win Source Part Number: 802053-SST49LF016C-33-4C-EIE-T
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 40-TSOP
Temperature Range - Operating: 0°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 33MHz
Write Cycle Time - Word, Page: 10μs
Memory Interface: Parallel
Manufacturer Package: 40-TFSOP (0.724", 18.40mm Width)
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: SST49LF016C

Buy Now
Memory - SST49LF016C-33-4C-EIE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) Parallel 33MHz 40-TSOP

FLASH Memory IC 16Mb (2M x 8) Parallel 33MHz 40-TSOP

Buy Now Datasheet
FLASH Memory IC 16Mbit Parallel 33 MHz 40-TSOP

FLASH Memory IC 16Mbit Parallel 33 MHz 40-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory SST49LF016C-33-4C-EIE-T
IC FLASH 16MBIT PARALLEL 40TSOP

IC FLASH 16MBIT PARALLEL 40TSOP

Supplier's Site
IC FLASH 16MBIT PARALLEL 40TSOP

IC FLASH 16MBIT PARALLEL 40TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST49LF016C-33-4C-EIE-T 802053-SST49LF016C-33-4C-EIE-T SST49LF016C-33-4C-EIE-T-ND SST49LF016C-33-4C-EIE-T SST49LF016C-33-4C-EIE-T SST49LF016C-33-4C-EIE-T
Product Name 33MHZ Memory IC and Storage Component Memory - Flash - SST49LF016C-33-4C-EIE-T Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Cycle Time 10000 ns 10000 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type Tape & Reel (TR) "40-TFSOP (0.724"", 18.40mm Width)" 40-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 71024S20TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers