Microchip Technology, Inc. Memory IC and Storage Component SST39VF1602-70-4C-B3KE

Description
IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39VF1602-70-4C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF1602-70-4 C-B3KE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39VF1602-70-4C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF1602-70-4 C-B3KE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-SST39VF1602-70-4C-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF1602-70-4C-B3KE
Memory IC and Storage Component 774-SST39VF1602-70-4C-B3KE
IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39VF1602-70-4C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF1602-70-4 C-B3KE can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39VF1602-70-4C-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF1602-70-4C-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39VF1602-70-4C-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TFBGA

FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TFBGA

Buy Now Datasheet
Memory - Flash - SST39VF1602-70-4C-B3KE - 1259915-SST39VF1602-70-4C-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF1602-70-4C-B3KE
1259915-SST39VF1602-70-4C-B3KE
Memory - Flash - SST39VF1602-70-4C-B3KE 1259915-SST39VF1602-70-4C-B3KE
Manufacturer: Microchip Technology Win Source Part Number: 1259915-SST39VF1602- 70-4C-B3KE Packaging: Tray Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 48-TFBGA Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Manufacturer Homepage: www.sst.com/ Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TFBGA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: SST39VF1602 Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1259915-SST39VF1602-70-4C-B3KE
Packaging: Tray
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 48-TFBGA
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Manufacturer Homepage: www.sst.com/
Write Cycle Time - Word, Page: 10μs
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: SST39VF1602
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF1602-70-4C-B3KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF1602-70-4C-B3KE
Integrated Circuits (ICs) - Memory - Memory SST39VF1602-70-4C-B3KE
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site
FLASH Memory IC 16Mbit Parallel 70 ns 48-TFBGA

FLASH Memory IC 16Mbit Parallel 70 ns 48-TFBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST39VF1602-70-4C-B3KE SST39VF1602-70-4C-B3KE-ND 1259915-SST39VF1602-70-4C-B3KE SST39VF1602-70-4C-B3KE SST39VF1602-70-4C-B3KE SST39VF1602-70-4C-B3KE
Product Name Memory IC and Storage Component Memory Memory - Flash - SST39VF1602-70-4C-B3KE Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL064LABNFI040 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
6 suppliers
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 4164-12JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details