Microchip Technology, Inc. Memory SST39VF200A-70-4C-MAQE

Description
FLASH Memory IC 2Mb (128K x 16) Parallel 70ns 48-WFBGA (6x4)
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (128K x 16) Parallel 70ns 48-WFBGA (6x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF200A-70-4C-MAQE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (128K x 16) Parallel 70ns 48-WFBGA (6x4)

FLASH Memory IC 2Mb (128K x 16) Parallel 70ns 48-WFBGA (6x4)

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF200A-70-4C-MAQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF200A-70-4C-MAQE
Memory IC and Storage Component 774-SST39VF200A-70-4C-MAQE
IC FLASH 2MBIT PARALLEL 48WFBGA Product overview: SST39VF200A-70-4C-MA QE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF200A-70-4 C-MAQE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 48WFBGA Product overview: SST39VF200A-70-4C-MAQE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF200A-70-4C-MAQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST39VF200A-70-4C-MAQE - 066112-SST39VF200A-70-4C-MAQE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF200A-70-4C-MAQE
066112-SST39VF200A-70-4C-MAQE
Memory - Flash - SST39VF200A-70-4C-MAQE 066112-SST39VF200A-70-4C-MAQE
Manufacturer: Microchip Technology Win Source Part Number: 066112-SST39VF200A-7 0-4C-MAQE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (128K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-WFBGA (6x4) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 066112-SST39VF200A-70-4C-MAQE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (128K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-WFBGA (6x4)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF200A-70-4C-MAQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF200A-70-4C-MAQE
Integrated Circuits (ICs) - Memory - Memory SST39VF200A-70-4C-MAQE
IC FLASH 2MBIT PARALLEL 48WFBGA

IC FLASH 2MBIT PARALLEL 48WFBGA

Supplier's Site
IC FLASH 2MBIT PARALLEL 48WFBGA

IC FLASH 2MBIT PARALLEL 48WFBGA

Supplier's Site Datasheet
FLASH Memory IC 2Mbit Parallel 70 ns 48-WFBGA (6x4)

FLASH Memory IC 2Mbit Parallel 70 ns 48-WFBGA (6x4)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF200A-70-4C-MAQE-ND 774-SST39VF200A-70-4C-MAQE 066112-SST39VF200A-70-4C-MAQE SST39VF200A-70-4C-MAQE SST39VF200A-70-4C-MAQE SST39VF200A-70-4C-MAQE
Product Name Memory Memory IC and Storage Component Memory - Flash - SST39VF200A-70-4C-MAQE Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type 48-WFBGA BGA; 48-WFBGA (6x4) BGA; 48-WFBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7 V ~ 3.6 V 48-WFBGA 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SMD Memory IC and Storage Component - 2020-MSP14LV640-E1-TJ-001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers
Memory - 04368CBLBC-28 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details