Microchip Technology, Inc. 3.0V to 3.6V 8Mbit Firmware Flash SST49LF008A

Description
The SST49LF008A flash memory devices are designed to be read-compatible with the Intel 82802 Firmware Hub (FWH) device for PC-BIOS application. These devices provide protection for the storage and update of code and data in addition to adding system design flexibility through five general purpose inputs. Two interface modes are supported by the SST49LF008A: Firmware Hub (FWH) Interface mode for in-system programming and Parallel Programming (PP) mode for fast factory programming of PC-BIOS applications. Additional Features Firmware Hub for Intel 8xx Chipsets 8 Mbit SuperFlash memory array for code/datastorage– 1024K x8 Flexible Erase Capability– Uniform 4 KByte Sectors– Uniform 64 KByte overlay blocks– 64 KByte Top Boot Block protection– Chip-Erase for PP Mode Only Single 3.0-3.6V Read and Write Operations Superior Reliability– Endurance:100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption– Active Read Current: 6 mA (typical)– Standby Current: 10 µA (typical) Fast Sector-Erase/Byte-Pr ogram Operation Sector-Erase Time: 18 ms (typical) Block-Erase Time: 18 ms (typical) Chip-Erase Time: 70 ms (typical) Byte-Program Time: 14 µs (typical) Chip Rewrite Time: 15 seconds (typical) Single-pulse Program or Erase– Internal timing generation Two Operational Modes– Firmware Hub Interface (FWH) Mode forIn-System operation– Parallel Programming (PP) Mode for fastproduction programming Firmware Hub Hardware Interface Mode– 5-signal communication interface supportingbyte Read and Write– 33 MHz clock frequency operation– WP# and TBL# pins provide hardware writeprotect for entire chip and/or top Boot Block– Block Locking Register for all blocks– Standard SDP Command Set– Data# Polling and Toggle Bit for End-of-Writedetectio n– 5 GPI pins for system design flexibility– 4 ID pins for multi-chip selection Parallel Programming (PP) Mode– 11-pin multiplexed address and8-pin data I/O interface– Supports fast In-System or PROM programmingfor manufacturing CMOS and PCI I/O Compatibility Packages Available– 32-lead PLCC– 32-lead TSOP (8mm x 14mm)– 40-lead TSOP (10mm x 20mm)– Non-Pb (lead-free) packages available All non-Pb (lead-free) devices are RoHS compliant
Datasheet
Description
The SST49LF008A flash memory devices are designed to be read-compatible with the Intel 82802 Firmware Hub (FWH) device for PC-BIOS application. These devices provide protection for the storage and update of code and data in addition to adding system design flexibility through five general purpose inputs. Two interface modes are supported by the SST49LF008A: Firmware Hub (FWH) Interface mode for in-system programming and Parallel Programming (PP) mode for fast factory programming of PC-BIOS applications. Additional Features Firmware Hub for Intel 8xx Chipsets 8 Mbit SuperFlash memory array for code/datastorage– 1024K x8 Flexible Erase Capability– Uniform 4 KByte Sectors– Uniform 64 KByte overlay blocks– 64 KByte Top Boot Block protection– Chip-Erase for PP Mode Only Single 3.0-3.6V Read and Write Operations Superior Reliability– Endurance:100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption– Active Read Current: 6 mA (typical)– Standby Current: 10 µA (typical) Fast Sector-Erase/Byte-Pr ogram Operation Sector-Erase Time: 18 ms (typical) Block-Erase Time: 18 ms (typical) Chip-Erase Time: 70 ms (typical) Byte-Program Time: 14 µs (typical) Chip Rewrite Time: 15 seconds (typical) Single-pulse Program or Erase– Internal timing generation Two Operational Modes– Firmware Hub Interface (FWH) Mode forIn-System operation– Parallel Programming (PP) Mode for fastproduction programming Firmware Hub Hardware Interface Mode– 5-signal communication interface supportingbyte Read and Write– 33 MHz clock frequency operation– WP# and TBL# pins provide hardware writeprotect for entire chip and/or top Boot Block– Block Locking Register for all blocks– Standard SDP Command Set– Data# Polling and Toggle Bit for End-of-Writedetectio n– 5 GPI pins for system design flexibility– 4 ID pins for multi-chip selection Parallel Programming (PP) Mode– 11-pin multiplexed address and8-pin data I/O interface– Supports fast In-System or PROM programmingfor manufacturing CMOS and PCI I/O Compatibility Packages Available– 32-lead PLCC– 32-lead TSOP (8mm x 14mm)– 40-lead TSOP (10mm x 20mm)– Non-Pb (lead-free) packages available All non-Pb (lead-free) devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0V to 3.6V 8Mbit Firmware Flash - SST49LF008A - Microchip Technology, Inc.
Chandler, AZ, United States
3.0V to 3.6V 8Mbit Firmware Flash
SST49LF008A
3.0V to 3.6V 8Mbit Firmware Flash SST49LF008A
The SST49LF008A flash memory devices are designed to be read-compatible with the Intel 82802 Firmware Hub (FWH) device for PC-BIOS application. These devices provide protection for the storage and update of code and data in addition to adding system design flexibility through five general purpose inputs. Two interface modes are supported by the SST49LF008A: Firmware Hub (FWH) Interface mode for in-system programming and Parallel Programming (PP) mode for fast factory programming of PC-BIOS applications. Additional Features Firmware Hub for Intel 8xx Chipsets 8 Mbit SuperFlash memory array for code/datastorage– 1024K x8 Flexible Erase Capability– Uniform 4 KByte Sectors– Uniform 64 KByte overlay blocks– 64 KByte Top Boot Block protection– Chip-Erase for PP Mode Only Single 3.0-3.6V Read and Write Operations Superior Reliability– Endurance:100,000 Cycles (typical)– Greater than 100 years Data Retention Low Power Consumption– Active Read Current: 6 mA (typical)– Standby Current: 10 µA (typical) Fast Sector-Erase/Byte-Pr ogram Operation Sector-Erase Time: 18 ms (typical) Block-Erase Time: 18 ms (typical) Chip-Erase Time: 70 ms (typical) Byte-Program Time: 14 µs (typical) Chip Rewrite Time: 15 seconds (typical) Single-pulse Program or Erase– Internal timing generation Two Operational Modes– Firmware Hub Interface (FWH) Mode forIn-System operation– Parallel Programming (PP) Mode for fastproduction programming Firmware Hub Hardware Interface Mode– 5-signal communication interface supportingbyte Read and Write– 33 MHz clock frequency operation– WP# and TBL# pins provide hardware writeprotect for entire chip and/or top Boot Block– Block Locking Register for all blocks– Standard SDP Command Set– Data# Polling and Toggle Bit for End-of-Writedetectio n– 5 GPI pins for system design flexibility– 4 ID pins for multi-chip selection Parallel Programming (PP) Mode– 11-pin multiplexed address and8-pin data I/O interface– Supports fast In-System or PROM programmingfor manufacturing CMOS and PCI I/O Compatibility Packages Available– 32-lead PLCC– 32-lead TSOP (8mm x 14mm)– 40-lead TSOP (10mm x 20mm)– Non-Pb (lead-free) packages available All non-Pb (lead-free) devices are RoHS compliant

The SST49LF008A flash memory devices are designed to be read-compatible with the Intel 82802 Firmware Hub (FWH) device for PC-BIOS application. These devices provide protection for the storage and update of code and data in addition to adding system design flexibility through five general purpose inputs. Two interface modes are supported by the SST49LF008A: Firmware Hub (FWH) Interface mode for in-system programming and Parallel Programming (PP) mode for fast factory programming of PC-BIOS applications.

Additional Features

    • Firmware Hub for Intel 8xx Chipsets
    • 8 Mbit SuperFlash memory array for code/datastorage– 1024K x8
    • Flexible Erase Capability– Uniform 4 KByte Sectors– Uniform 64 KByte overlay blocks– 64 KByte Top Boot Block protection– Chip-Erase for PP Mode Only
    • Single 3.0-3.6V Read and Write Operations
    • Superior Reliability– Endurance:100,000 Cycles (typical)– Greater than 100 years Data Retention
    • Low Power Consumption– Active Read Current: 6 mA (typical)– Standby Current: 10 µA (typical)
    • Fast Sector-Erase/Byte-Program Operation
      • Sector-Erase Time: 18 ms (typical)
      • Block-Erase Time: 18 ms (typical)
      • Chip-Erase Time: 70 ms (typical)
      • Byte-Program Time: 14 µs (typical)
      • Chip Rewrite Time: 15 seconds (typical)
      • Single-pulse Program or Erase– Internal timing generation
    • Two Operational Modes– Firmware Hub Interface (FWH) Mode forIn-System operation– Parallel Programming (PP) Mode for fastproduction programming
    • Firmware Hub Hardware Interface Mode– 5-signal communication interface supportingbyte Read and Write– 33 MHz clock frequency operation– WP# and TBL# pins provide hardware writeprotect for entire chip and/or top Boot Block– Block Locking Register for all blocks– Standard SDP Command Set– Data# Polling and Toggle Bit for End-of-Writedetection– 5 GPI pins for system design flexibility– 4 ID pins for multi-chip selection
    • Parallel Programming (PP) Mode– 11-pin multiplexed address and8-pin data I/O interface– Supports fast In-System or PROM programmingfor manufacturing
    • CMOS and PCI I/O Compatibility
    • Packages Available– 32-lead PLCC– 32-lead TSOP (8mm x 14mm)– 40-lead TSOP (10mm x 20mm)– Non-Pb (lead-free) packages available
    • All non-Pb (lead-free) devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number SST49LF008A
Product Name 3.0V to 3.6V 8Mbit Firmware Flash
Memory Category Flash
Data Rate 33 MHz
Data Retention 100 years
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 16-3636-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers