Microchip Technology, Inc. Memory SST39VF400A-70-4C-B3KE

Description
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TFBGA (6x8)
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF400A-70-4C-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TFBGA (6x8)

FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TFBGA (6x8)

Buy Now Datasheet
4 MB Memory IC and Storage Component - 774-SST39VF400A-70-4C-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 MB Memory IC and Storage Component
774-SST39VF400A-70-4C-B3KE
4 MB Memory IC and Storage Component 774-SST39VF400A-70-4C-B3KE
FLASH NOR 4 MB 70ns Product overview: SST39VF400A-70-4C-B3 KE from ilicon Storage Technology, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4 MB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF400A-70-4 C-B3KE can be used for catalog matching and distributor lookup.

FLASH NOR 4 MB 70ns Product overview: SST39VF400A-70-4C-B3KE from ilicon Storage Technology, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4 MB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF400A-70-4C-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - SST39VF400A-70-4C-B3KE - 193577-SST39VF400A-70-4C-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF400A-70-4C-B3KE
193577-SST39VF400A-70-4C-B3KE
Memory - Flash - SST39VF400A-70-4C-B3KE 193577-SST39VF400A-70-4C-B3KE
Manufacturer: Microchip Technology Win Source Part Number: 193577-SST39VF400A-7 0-4C-B3KE Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TFBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 193577-SST39VF400A-70-4C-B3KE
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (256K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TFBGA (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF400A-70-4C-B3KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF400A-70-4C-B3KE
Integrated Circuits (ICs) - Memory - Memory SST39VF400A-70-4C-B3KE
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site
FLASH Memory IC 4Mbit Parallel 70 ns 48-TFBGA (6x8)

FLASH Memory IC 4Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Flash Memory, 4 Mbit, 70 Ns, 48-Bga; Flash Memory Type Microchip - 92R4839 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4 Mbit, 70 Ns, 48-Bga; Flash Memory Type Microchip
92R4839
Flash Memory, 4 Mbit, 70 Ns, 48-Bga; Flash Memory Type Microchip 92R4839
FLASH MEMORY, 4 MBIT, 70 NS, 48-BGA; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:256K x 16bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:48Pins; Clock Frequency:14MHz RoHS Compliant: Yes

FLASH MEMORY, 4 MBIT, 70 NS, 48-BGA; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:256K x 16bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:48Pins; Clock Frequency:14MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF400A-70-4C-B3KE-ND 774-SST39VF400A-70-4C-B3KE 193577-SST39VF400A-70-4C-B3KE SST39VF400A-70-4C-B3KE SST39VF400A-70-4C-B3KE SST39VF400A-70-4C-B3KE 92R4839
Product Name Memory 4 MB Memory IC and Storage Component Memory - Flash - SST39VF400A-70-4C-B3KE Integrated Circuits (ICs) - Memory - Memory Memory Memory Flash Memory, 4 Mbit, 70 Ns, 48-Bga; Flash Memory Type Microchip
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 48-TFBGA BGA; Tube BGA; 48-TFBGA (6x8) BGA BGA; 48-TFBGA BGA
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7 V ~ 3.6 V 0degC ~ 70degC (TA) 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 3354733 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details