Microchip Technology, Inc. Flash Memory SST49LF008A-33-4C-NHE

Description
3.0 to 3.6V 8Mbit LPC Firmware Flash
Request a Quote Datasheet
Description
3.0 to 3.6V 8Mbit LPC Firmware Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory - 7238839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
7238839
Flash Memory 7238839
3.0 to 3.6V 8Mbit LPC Firmware Flash

3.0 to 3.6V 8Mbit LPC Firmware Flash

Supplier's Site
Flash Memory - 7238839P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
7238839P
Flash Memory 7238839P
3.0 to 3.6V 8Mbit LPC Firmware Flash

3.0 to 3.6V 8Mbit LPC Firmware Flash

Supplier's Site
Flash Memory - 8895317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8895317
Flash Memory 8895317
3.0 to 3.6V 8Mbit LPC Firmware Flash

3.0 to 3.6V 8Mbit LPC Firmware Flash

Supplier's Site
Memory - Flash - SST49LF008A-33-4C-NHE - 030939-SST49LF008A-33-4C-NHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST49LF008A-33-4C-NHE
030939-SST49LF008A-33-4C-NHE
Memory - Flash - SST49LF008A-33-4C-NHE 030939-SST49LF008A-33-4C-NHE
Manufacturer: Microchip Technology Win Source Part Number: 030939-SST49LF008A-3 3-4C-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Access Time: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 030939-SST49LF008A-33-4C-NHE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 32-PLCC
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - SST49LF008A-33-4C-NHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 32-PLCC (11.43x13.97)

FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-SST49LF008A-33-4C-NHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST49LF008A-33-4C-NHE
33MHZ Memory IC and Storage Component 774-SST49LF008A-33-4C-NHE
IC FLASH 8MBIT PAR 33MHZ 32PLCC Product overview: SST49LF008A-33-4C-NH E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF008A-33-4 C-NHE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PAR 33MHZ 32PLCC Product overview: SST49LF008A-33-4C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF008A-33-4C-NHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 8MBIT PARALLEL 32PLCC

IC FLASH 8MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
FLASH NOR 8 Mbit Firmware Hub

FLASH NOR 8 Mbit Firmware Hub

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - SST49LF008A-33-4C-NHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST49LF008A-33-4C-NHE
Integrated Circuits (ICs) - Memory - Memory SST49LF008A-33-4C-NHE
IC FLASH 8MBIT PAR 33MHZ 32PLCC

IC FLASH 8MBIT PAR 33MHZ 32PLCC

Supplier's Site
IC FLASH 8MBIT PARALLEL 32PLCC

IC FLASH 8MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory, Flash, 8M, Fwh, 32Plcc; Flash Memory Type Microchip - 40T2066 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, 8M, Fwh, 32Plcc; Flash Memory Type Microchip
40T2066
Memory, Flash, 8M, Fwh, 32Plcc; Flash Memory Type Microchip 40T2066
MEMORY, FLASH, 8M, FWH, 32PLCC; Flash Memory Type:Firmware Hub; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:33MHz; Access Time:-; RoHS Compliant: Yes

MEMORY, FLASH, 8M, FWH, 32PLCC; Flash Memory Type:Firmware Hub; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:33MHz; Access Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet
FLASH Memory IC 8Mbit Parallel 33 MHz 120 ns 32-PLCC (11.43x13.97)

FLASH Memory IC 8Mbit Parallel 33 MHz 120 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7238839 7238839P 030939-SST49LF008A-33-4C-NHE SST49LF008A-33-4C-NHE-ND 774-SST49LF008A-33-4C-NHE SST49LF008A-33-4C-NHE SST49LF008A-33-4C-NHE SST49LF008A-33-4C-NHE SST49LF008A-33-4C-NHE 40T2066 SST49LF008A-33-4C-NHE
Product Name Flash Memory Flash Memory Memory - Flash - SST49LF008A-33-4C-NHE Memory 33MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory, Flash, 8M, Fwh, 32Plcc; Flash Memory Type Microchip Memory
Memory Category Flash Flash Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH - NOR Flash; Non-Volatile Flash; Flash Flash Flash; FLASH
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns 120 ns 120 ns
Bits per Word 8 bits
Package Type PLCC PLCC PLCC; 32-PLCC 32-LCC (J-Lead) Tube 32-LCC (J-Lead) LCC 32-LCC (J-Lead)
Pins 32 32 32 32
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
12V Memory IC and Storage Component - 774-TMS28F010A-12C4FML - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; PROM
Package Type PLCC; PLCC
View Details
2 suppliers
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Flash - S25FL129P0XBHI310 - 932650-S25FL129P0XBHI310 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (6x8)
View Details
2 suppliers