Microchip Technology, Inc. Memory SST49LF080A-33-4C-NHE-T

Description
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST49LF080A-33-4C-NHE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 32-PLCC (11.43x13.97)

FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory - SST49LF080A-33-4C-NHE-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 32-PLCC (11.43x13.97)

FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-SST49LF080A-33-4C-NHE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST49LF080A-33-4C-NHE-T
33MHZ Memory IC and Storage Component 774-SST49LF080A-33-4C-NHE-T
IC FLASH 8MBIT PAR 33MHZ 32PLCC Product overview: SST49LF080A-33-4C-NH E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF080A-33-4 C-NHE-T can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PAR 33MHZ 32PLCC Product overview: SST49LF080A-33-4C-NHE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF080A-33-4C-NHE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST49LF080A-33-4C-NHE-T - 212162-SST49LF080A-33-4C-NHE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST49LF080A-33-4C-NHE-T
212162-SST49LF080A-33-4C-NHE-T
Memory - Flash - SST49LF080A-33-4C-NHE-T 212162-SST49LF080A-33-4C-NHE-T
Manufacturer: Microchip Technology Win Source Part Number: 212162-SST49LF080A-3 3-4C-NHE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Access Time: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 212162-SST49LF080A-33-4C-NHE-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 32-PLCC
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 32PLCC

IC FLASH 8MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST49LF080A-33-4C-NHE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST49LF080A-33-4C-NHE-T
Integrated Circuits (ICs) - Memory - Memory SST49LF080A-33-4C-NHE-T
IC FLASH 8MBIT PAR 33MHZ 32PLCC

IC FLASH 8MBIT PAR 33MHZ 32PLCC

Supplier's Site
FLASH Memory IC 8Mbit Parallel 33 MHz 120 ns 32-PLCC (11.43x13.97)

FLASH Memory IC 8Mbit Parallel 33 MHz 120 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST49LF080A-33-4C-NHE-TTR-ND 774-SST49LF080A-33-4C-NHE-T 212162-SST49LF080A-33-4C-NHE-T SST49LF080A-33-4C-NHE-T SST49LF080A-33-4C-NHE-T SST49LF080A-33-4C-NHE-T
Product Name Memory 33MHZ Memory IC and Storage Component Memory - Flash - SST49LF080A-33-4C-NHE-T Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type 32-LCC (J-Lead) PLCC; 32-PLCC 32-LCC (J-Lead)
Supply Voltage 3V ~ 3.6V -3.3V; 3 3 V ~ 3.6 V Surface Mount 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - NM27C040Q170 - Rochester Electronics
Texas Instruments
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers
Flash Memory - 1712228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - 100422FC10 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details