Microchip Technology, Inc. Memory IC and Storage Component SST39VF3201B-70-4I-B3KE

Description
IC FLASH 32MBIT PARALLEL 48TFBGA Product overview: SST39VF3201B-70-4I-B 3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF3201B-70- 4I-B3KE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT PARALLEL 48TFBGA Product overview: SST39VF3201B-70-4I-B 3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF3201B-70- 4I-B3KE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-SST39VF3201B-70-4I-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF3201B-70-4I-B3KE
Memory IC and Storage Component 774-SST39VF3201B-70-4I-B3KE
IC FLASH 32MBIT PARALLEL 48TFBGA Product overview: SST39VF3201B-70-4I-B 3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF3201B-70- 4I-B3KE can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 48TFBGA Product overview: SST39VF3201B-70-4I-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF3201B-70-4I-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39VF3201B-70-4I-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TFBGA

FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TFBGA

Buy Now Datasheet
Memory - Flash - SST39VF3201B-70-4I-B3KE - 763441-SST39VF3201B-70-4I-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF3201B-70-4I-B3KE
763441-SST39VF3201B-70-4I-B3KE
Memory - Flash - SST39VF3201B-70-4I-B3KE 763441-SST39VF3201B-70-4I-B3KE
Manufacturer: Microchip Technology Win Source Part Number: 763441-SST39VF3201B- 70-4I-B3KE Series: SST39 MPF Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: SST39VF3201B Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TFBGA Alternative Parts (Cross-Reference): S29PL032J60BAW120; S29PL032J60BAW122; S29GL032M90BFIR33; ; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 763441-SST39VF3201B-70-4I-B3KE
Series: SST39 MPF
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Family Name: SST39VF3201B
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10μs
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Alternative Parts (Cross-Reference): S29PL032J60BAW120; S29PL032J60BAW122; S29GL032M90BFIR33; ;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flash Memory, 32Mbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH0710 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 32Mbit, -40 To 85Deg C Rohs Compliant Microchip
66AH0710
Flash Memory, 32Mbit, -40 To 85Deg C Rohs Compliant Microchip 66AH0710
FLASH MEMORY, 32MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 32MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
FLASH Memory IC 32Mbit Parallel 70 ns 48-TFBGA

FLASH Memory IC 32Mbit Parallel 70 ns 48-TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF3201B-70-4I-B3KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF3201B-70-4I-B3KE
Integrated Circuits (ICs) - Memory - Memory SST39VF3201B-70-4I-B3KE
IC FLASH 32MBIT PARALLEL 48TFBGA

IC FLASH 32MBIT PARALLEL 48TFBGA

Supplier's Site
IC FLASH 32MBIT PARALLEL 48TFBGA

IC FLASH 32MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
IC FLASH 32MBIT PARALLEL 48TFBGA

IC FLASH 32MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST39VF3201B-70-4I-B3KE SST39VF3201B-70-4I-B3KE-ND 763441-SST39VF3201B-70-4I-B3KE 66AH0710 SST39VF3201B-70-4I-B3KE SST39VF3201B-70-4I-B3KE SST39VF3201B-70-4I-B3KE SST39VF3201B-70-4I-B3KE
Product Name Memory IC and Storage Component Memory Memory - Flash - SST39VF3201B-70-4I-B3KE Flash Memory, 32Mbit, -40 To 85Deg C Rohs Compliant Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory, 2Mbit, 70Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 08C4135 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 2000 kbits
Package Type TSOP
View Details
Memory - 5962-8670302FA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 35 ns
Density 0 kbits
View Details