IC FLASH 32MBIT PARALLEL 48TSOP Product overview: SST39VF3201B-70-4I-E
FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TSOP
Manufacturer: Microchip Technology
Win Source Part Number: 038366-SST39VF3201B-
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
FLASH Memory IC 32Mbit Parallel 70 ns 48-TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39VF3201B-70-4I-EKE | SST39VF3201B-70-4I-EKE-ND | 038366-SST39VF3201B-70-4I-EKE | SST39VF3201B-70-4I-EKE | SST39VF3201B-70-4I-EKE | SST39VF3201B-70-4I-EKE | SST39VF3201B-70-4I-EKE |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - SST39VF3201B-70-4I-EKE | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Endurance | 10000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |