Microchip Technology, Inc. Memory - Flash - SST39VF3201-70-4I-EKE SST39VF3201-70-4I-EKE

Description
Manufacturer: Microchip Technology Win Source Part Number: 088556-SST39VF3201-7 0-4I-EKE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: SST39VF3201 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29GL032N70TFI042; S29GL032N70TFI032; S29GL032N70TAI033; S29GL032N70TAI030; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 088556-SST39VF3201-7 0-4I-EKE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: SST39VF3201 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29GL032N70TFI042; S29GL032N70TFI032; S29GL032N70TAI033; S29GL032N70TAI030; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST39VF3201-70-4I-EKE - 088556-SST39VF3201-70-4I-EKE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF3201-70-4I-EKE
088556-SST39VF3201-70-4I-EKE
Memory - Flash - SST39VF3201-70-4I-EKE 088556-SST39VF3201-70-4I-EKE
Manufacturer: Microchip Technology Win Source Part Number: 088556-SST39VF3201-7 0-4I-EKE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (2M x 16) Access Time: 70ns Family Name: SST39VF3201 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29GL032N70TFI042; S29GL032N70TFI032; S29GL032N70TAI033; S29GL032N70TAI030; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 088556-SST39VF3201-70-4I-EKE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Family Name: SST39VF3201
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL032N70TFI042; S29GL032N70TFI032; S29GL032N70TAI033; S29GL032N70TAI030;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - SST39VF3201-70-4I-EKE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF3201-70-4I-EKE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF3201-70-4I-EKE
Memory IC and Storage Component 774-SST39VF3201-70-4I-EKE
IC FLASH 32MBIT PARALLEL 48TSOP Product overview: SST39VF3201-70-4I-EK E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF3201-70-4 I-EKE can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 48TSOP Product overview: SST39VF3201-70-4I-EKE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF3201-70-4I-EKE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 32MBIT PARALLEL 48TSOP

IC FLASH 32MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
IC FLASH 32MBIT PARALLEL 48TSOP

IC FLASH 32MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
FLASH Memory IC 32Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 32Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF3201-70-4I-EKE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF3201-70-4I-EKE
Integrated Circuits (ICs) - Memory - Memory SST39VF3201-70-4I-EKE
IC FLASH 32MBIT PARALLEL 48TSOP

IC FLASH 32MBIT PARALLEL 48TSOP

Supplier's Site
Flash Memory, 32Mbit, 70Ns, Tsop-48; Flash Memory Type Microchip - 44AC2880 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 32Mbit, 70Ns, Tsop-48; Flash Memory Type Microchip
44AC2880
Flash Memory, 32Mbit, 70Ns, Tsop-48; Flash Memory Type Microchip 44AC2880
FLASH MEMORY, 32MBIT, 70NS, TSOP-48; Flash Memory Type:Parallel NOR; Memory Size:32Mbit; Flash Memory Configuration:2M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access RoHS Compliant: Yes

FLASH MEMORY, 32MBIT, 70NS, TSOP-48; Flash Memory Type:Parallel NOR; Memory Size:32Mbit; Flash Memory Configuration:2M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:-; Access RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 088556-SST39VF3201-70-4I-EKE SST39VF3201-70-4I-EKE-ND 774-SST39VF3201-70-4I-EKE SST39VF3201-70-4I-EKE SST39VF3201-70-4I-EKE SST39VF3201-70-4I-EKE SST39VF3201-70-4I-EKE 44AC2880
Product Name Memory - Flash - SST39VF3201-70-4I-EKE Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 32Mbit, 70Ns, Tsop-48; Flash Memory Type Microchip
Memory Category Flash; FLASH Flash Flash Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile Flash
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724", 18.40mm Width) 48-TFSOP (0.724\", 18.40mm Width) TSOP
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 64000 kbits
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers