Microchip Technology, Inc. Memory SST39VF800A-70-4C-EKE

Description
FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF800A-70-4C-EKE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory - Flash - SST39VF800A-70-4C-EKE - 006129-SST39VF800A-70-4C-EKE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF800A-70-4C-EKE
006129-SST39VF800A-70-4C-EKE
Memory - Flash - SST39VF800A-70-4C-EKE 006129-SST39VF800A-70-4C-EKE
Manufacturer: Microchip Technology Win Source Part Number: 006129-SST39VF800A-7 0-4C-EKE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (512K x 16) Access Time: 70ns Family Name: SST39VF800A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29AL008D70TAN020; Am29DL800BB90EK; S29AL008D60TANR20; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 006129-SST39VF800A-70-4C-EKE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (512K x 16)
Access Time: 70ns
Family Name: SST39VF800A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29AL008D70TAN020; Am29DL800BB90EK; S29AL008D60TANR20;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF800A-70-4C-EKE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF800A-70-4C-EKE
Memory IC and Storage Component 774-SST39VF800A-70-4C-EKE
IC FLASH 8MBIT PARALLEL 48TSOP Product overview: SST39VF800A-70-4C-EK E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF800A-70-4 C-EKE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48TSOP Product overview: SST39VF800A-70-4C-EKE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF800A-70-4C-EKE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF800A-70-4C-EKE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF800A-70-4C-EKE
Integrated Circuits (ICs) - Memory - Memory SST39VF800A-70-4C-EKE
IC FLASH 8MBIT PARALLEL 48TSOP

IC FLASH 8MBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 8MBIT PARALLEL 48TSOP

IC FLASH 8MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Flash Memory, 8 Mbit, 70 Ns, 48-Tsop; Flash Memory Type Microchip - 92R4877 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8 Mbit, 70 Ns, 48-Tsop; Flash Memory Type Microchip
92R4877
Flash Memory, 8 Mbit, 70 Ns, 48-Tsop; Flash Memory Type Microchip 92R4877
FLASH MEMORY, 8 MBIT, 70 NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:512K x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:14MHz RoHS Compliant: Yes

FLASH MEMORY, 8 MBIT, 70 NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:512K x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:14MHz RoHS Compliant: Yes

Supplier's Site Datasheet
8M Flash Memory, 2Kword Sector, Smd; Flash Memory Type Microchip - 54M1147 - Newark, An Avnet Company
Chicago, IL, United States
8M Flash Memory, 2Kword Sector, Smd; Flash Memory Type Microchip
54M1147
8M Flash Memory, 2Kword Sector, Smd; Flash Memory Type Microchip 54M1147
8M FLASH MEMORY, 2KWORD SECTOR, SMD; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:512K x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:14MHz; Access RoHS Compliant: Yes

8M FLASH MEMORY, 2KWORD SECTOR, SMD; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:512K x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:14MHz; Access RoHS Compliant: Yes

Supplier's Site
Flash, 512KX16, 70ns, PDSO48, 12 X 20 MM, ROHS COMPLIANT, MO-142DD, TSOP1-48 - 4609-SST39VF800A-70-4C-EKE - Utmel Electronic Limited
Hong Kong, China
Flash, 512KX16, 70ns, PDSO48, 12 X 20 MM, ROHS COMPLIANT, MO-142DD, TSOP1-48
4609-SST39VF800A-70-4C-EKE
Flash, 512KX16, 70ns, PDSO48, 12 X 20 MM, ROHS COMPLIANT, MO-142DD, TSOP1-48 4609-SST39VF800A-70-4C-EKE
Flash, 512KX16, 70ns, PDSO48, 12 X 20 MM, ROHS COMPLIANT, MO-142DD, TSOP1-48

Flash, 512KX16, 70ns, PDSO48, 12 X 20 MM, ROHS COMPLIANT, MO-142DD, TSOP1-48

Supplier's Site
FLASH Memory IC 8Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 8Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF800A-70-4C-EKE-ND 006129-SST39VF800A-70-4C-EKE 774-SST39VF800A-70-4C-EKE SST39VF800A-70-4C-EKE SST39VF800A-70-4C-EKE 92R4877 4609-SST39VF800A-70-4C-EKE SST39VF800A-70-4C-EKE
Product Name Memory Memory - Flash - SST39VF800A-70-4C-EKE Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 8 Mbit, 70 Ns, 48-Tsop; Flash Memory Type Microchip Flash, 512KX16, 70ns, PDSO48, 12 X 20 MM, ROHS COMPLIANT, MO-142DD, TSOP1-48 Memory
Memory Category Flash Flash; FLASH Flash Flash; Non-Volatile Flash; Flash Flash Flash Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" SOP; 48-TSOP TSOP 48-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V -3.3V; 2.7 Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Memory - IS29GL512S-11DHB02-TR - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers