IC FLASH 8MBIT PARALLEL 48TSOP Product overview: SST39VF800A-70-4A-EK
Manufacturer: Silicon Storage Technology, Inc
Win Source Part Number: 749565-SST39VF800A-7
Manufacturer Homepage: www.sst.com
Reference case: TSOP48
Reference Date Code: 09+Rohs
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC FLASH 8MBIT PARALLEL 48TSOP
FLASH Memory IC 8Mbit Parallel 70 ns 48-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2020-SST39VF800A-70-4A-EKE | 749565-SST39VF800A-70-4A-EKE | SST39VF800A-70-4A-EKE | SST39VF800A-70-4A-EKE |
| Product Name | Memory IC and Storage Component | Memory - SST39VF800A-70-4A-EKE | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | |
| Access Time | 70 ns | 70 ns | 70 ns | |
| Cycle Time | 20000 ns | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |