Manufacturer: Microchip Technology
Win Source Part Number: 897782-SST39VF1602-7
Series: SST39 MPF™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TSOP
Package: 48-TFSOP (0.724", 18.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SST39VF1602
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 16MBIT PARALLEL 48TSOP Product overview: SST39VF1602-70-4I-EK
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP
FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 897782-SST39VF1602-70-4I-EKE-T | 774-SST39VF1602-70-4I-EKE-T | SST39VF1602-70-4I-EKE-T-ND | SST39VF1602-70-4I-EKE-T | SST39VF1602-70-4I-EKE-T | SST39VF1602-70-4I-EKE-T |
| Product Name | Memory - Flash - SST39VF1602-70-4I-EKE-T | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 48-TSOP | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) | |||
| Access Time | 70 ns | 70 ns | 70 ns | |||
| Endurance | 10000 Write/Erase Cycles |