Microchip Technology, Inc. Memory IC and Storage Component SST39VF801C-70-4C-B3KE

Description
IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: SST39VF801C-70-4C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF801C-70-4 C-B3KE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: SST39VF801C-70-4C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF801C-70-4 C-B3KE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-SST39VF801C-70-4C-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF801C-70-4C-B3KE
Memory IC and Storage Component 774-SST39VF801C-70-4C-B3KE
IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: SST39VF801C-70-4C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF801C-70-4 C-B3KE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48TFBGA Product overview: SST39VF801C-70-4C-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF801C-70-4C-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST39VF801C-70-4C-B3KE - 935131-SST39VF801C-70-4C-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF801C-70-4C-B3KE
935131-SST39VF801C-70-4C-B3KE
Memory - Flash - SST39VF801C-70-4C-B3KE 935131-SST39VF801C-70-4C-B3KE
Manufacturer: Microchip Technology Win Source Part Number: 935131-SST39VF801C-7 0-4C-B3KE Series: SST39 MPF™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA (6x8) Package: 48-TFBGA Package: Tray Mounting: Surface Mount Family Name: SST39VF801 Categories: Integrated Circuits (ICs) Case / Package: 48-TFBGA (6x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 935131-SST39VF801C-70-4C-B3KE
Series: SST39 MPF™
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA (6x8)
Package: 48-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: SST39VF801
Categories: Integrated Circuits (ICs)
Case / Package: 48-TFBGA (6x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - SST39VF801C-70-4C-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-TFBGA (6x8)

FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-TFBGA (6x8)

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 48TFBGA

IC FLASH 8MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF801C-70-4C-B3KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF801C-70-4C-B3KE
Integrated Circuits (ICs) - Memory - Memory SST39VF801C-70-4C-B3KE
IC FLASH 8MBIT PARALLEL 48TFBGA

IC FLASH 8MBIT PARALLEL 48TFBGA

Supplier's Site
Flash Memory, 8Mbit, 70Ns, 48-Bga; Flash Memory Type Microchip - 66T9308 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, 70Ns, 48-Bga; Flash Memory Type Microchip
66T9308
Flash Memory, 8Mbit, 70Ns, 48-Bga; Flash Memory Type Microchip 66T9308
Flash Memory, 8MBIT, 70NS, 48-BGA; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:512K x 16bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:48Pins; Clock Frequency:5MHz RoHS Compliant: Yes

Flash Memory, 8MBIT, 70NS, 48-BGA; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:512K x 16bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:48Pins; Clock Frequency:5MHz RoHS Compliant: Yes

Supplier's Site Datasheet
FLASH Memory IC 8Mbit Parallel 70 ns 48-TFBGA (6x8)

FLASH Memory IC 8Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST39VF801C-70-4C-B3KE 935131-SST39VF801C-70-4C-B3KE SST39VF801C-70-4C-B3KE-ND SST39VF801C-70-4C-B3KE SST39VF801C-70-4C-B3KE 66T9308 SST39VF801C-70-4C-B3KE
Product Name Memory IC and Storage Component Memory - Flash - SST39VF801C-70-4C-B3KE Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 8Mbit, 70Ns, 48-Bga; Flash Memory Type Microchip Memory
Memory Category Flash Flash Flash Flash; Flash Flash; Non-Volatile Flash Flash; FLASH
Access Time 70 ns 70 ns 70 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL032P0XMFB003-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 32000 kbits
View Details
4 suppliers
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - CAT28F001HI-12T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 1000 kbits
View Details