Microchip Technology, Inc. Memory - Flash - SST39VF1601-70-4I-EKE SST39VF1601-70-4I-EKE

Description
Manufacturer: Microchip Technology Win Source Part Number: 037399-SST39VF1601-7 0-4I-EKE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (1M x 16) Access Time: 70ns Family Name: SST39VF1601 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): Am29F160DT90EK; M28W160CB90N6F; Am29F160DT75EE; M29W160EB20N1; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037399-SST39VF1601-7 0-4I-EKE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (1M x 16) Access Time: 70ns Family Name: SST39VF1601 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): Am29F160DT90EK; M28W160CB90N6F; Am29F160DT75EE; M29W160EB20N1; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST39VF1601-70-4I-EKE - 037399-SST39VF1601-70-4I-EKE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF1601-70-4I-EKE
037399-SST39VF1601-70-4I-EKE
Memory - Flash - SST39VF1601-70-4I-EKE 037399-SST39VF1601-70-4I-EKE
Manufacturer: Microchip Technology Win Source Part Number: 037399-SST39VF1601-7 0-4I-EKE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (1M x 16) Access Time: 70ns Family Name: SST39VF1601 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): Am29F160DT90EK; M28W160CB90N6F; Am29F160DT75EE; M29W160EB20N1; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037399-SST39VF1601-70-4I-EKE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Family Name: SST39VF1601
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): Am29F160DT90EK; M28W160CB90N6F; Am29F160DT75EE; M29W160EB20N1;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - SST39VF1601-70-4I-EKE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF1601-70-4I-EKE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF1601-70-4I-EKE
Memory IC and Storage Component 774-SST39VF1601-70-4I-EKE
IC FLASH 16MBIT PARALLEL 48TSOP Product overview: SST39VF1601-70-4I-EK E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF1601-70-4 I-EKE can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 48TSOP Product overview: SST39VF1601-70-4I-EKE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF1601-70-4I-EKE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF1601-70-4I-EKE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF1601-70-4I-EKE
Integrated Circuits (ICs) - Memory - Memory SST39VF1601-70-4I-EKE
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 037399-SST39VF1601-70-4I-EKE SST39VF1601-70-4I-EKE-ND 774-SST39VF1601-70-4I-EKE SST39VF1601-70-4I-EKE SST39VF1601-70-4I-EKE SST39VF1601-70-4I-EKE SST39VF1601-70-4I-EKE
Product Name Memory - Flash - SST39VF1601-70-4I-EKE Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; FLASH Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724\", 18.40mm Width) 48-TFSOP (0.724", 18.40mm Width)
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V -3.3V; 2.7 Surface Mount 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 550115-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers