Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST39VF1601C-70-4I-EKE-T

Description
Win Source Part Number: 1254374-SST39VF1601C -70-4I-EKE-T Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (1M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST39VF1601C-70-4I-E KE-T,150-SST39VF1601 C-70-4I-EKE-TDKR,150 -SST39VF1601C-70-4I- EKE-TCT,150-SST39VF1 601C-70-4I-EKE-TTR Base Product Number: SST39VF1601
Request a Quote Datasheet
Description
Win Source Part Number: 1254374-SST39VF1601C -70-4I-EKE-T Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (1M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST39VF1601C-70-4I-E KE-T,150-SST39VF1601 C-70-4I-EKE-TDKR,150 -SST39VF1601C-70-4I- EKE-TCT,150-SST39VF1 601C-70-4I-EKE-TTR Base Product Number: SST39VF1601
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254374-SST39VF1601C-70-4I-EKE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254374-SST39VF1601C-70-4I-EKE-T
Integrated Circuits (ICs) - Memory 1254374-SST39VF1601C-70-4I-EKE-T
Win Source Part Number: 1254374-SST39VF1601C -70-4I-EKE-T Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (1M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST39VF1601C-70-4I-E KE-T,150-SST39VF1601 C-70-4I-EKE-TDKR,150 -SST39VF1601C-70-4I- EKE-TCT,150-SST39VF1 601C-70-4I-EKE-TTR Base Product Number: SST39VF1601

Win Source Part Number: 1254374-SST39VF1601C-70-4I-EKE-T
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST39VF1601C-70-4I-EKE-T,150-SST39VF1601C-70-4I-EKE-TDKR,150-SST39VF1601C-70-4I-EKE-TCT,150-SST39VF1601C-70-4I-EKE-TTR
Base Product Number: SST39VF1601

Buy Now Datasheet
Memory - 150-SST39VF1601C-70-4I-EKE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory - 150-SST39VF1601C-70-4I-EKE-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory - 150-SST39VF1601C-70-4I-EKE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Flash Memory - 2648851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648851
Flash Memory 2648851
2.7V to 3.6V 16Mbit Multi-Purpose Flash

2.7V to 3.6V 16Mbit Multi-Purpose Flash

Supplier's Site
Flash Memory - 2648851P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648851P
Flash Memory 2648851P
2.7V to 3.6V 16Mbit Multi-Purpose Flash

2.7V to 3.6V 16Mbit Multi-Purpose Flash

Supplier's Site
Flash Memory - 2648850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
2648850
Flash Memory 2648850
2.7V to 3.6V 16Mbit Multi-Purpose Flash

2.7V to 3.6V 16Mbit Multi-Purpose Flash

Supplier's Site
Memory IC and Storage Component - 774-SST39VF1601C-70-4I-EKE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF1601C-70-4I-EKE-T
Memory IC and Storage Component 774-SST39VF1601C-70-4I-EKE-T
IC FLASH 16MBIT PARALLEL 48TSOP Product overview: SST39VF1601C-70-4I-E KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF1601C-70- 4I-EKE-T can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 48TSOP Product overview: SST39VF1601C-70-4I-EKE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF1601C-70-4I-EKE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF1601C-70-4I-EKE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF1601C-70-4I-EKE-T
Integrated Circuits (ICs) - Memory - Memory SST39VF1601C-70-4I-EKE-T
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254374-SST39VF1601C-70-4I-EKE-T 150-SST39VF1601C-70-4I-EKE-TTR-ND 2648851 774-SST39VF1601C-70-4I-EKE-T SST39VF1601C-70-4I-EKE-T SST39VF1601C-70-4I-EKE-T SST39VF1601C-70-4I-EKE-T
Product Name Integrated Circuits (ICs) - Memory Memory Flash Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 10000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 457780-4830 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers