Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST49LF008A-33-4C-EIE-PP013

Description
Win Source Part Number: 1254224-SST49LF008A- 33-4C-EIE-PP013 Category: Integrated Circuits (ICs)>Memory Series: SST49 Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Access Time: 120 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 40-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 40-TSOP Temperature Range - Operating: 0°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 33 MHz Write Cycle Time - Word, Page: 20µs Memory Interface: Parallel ECCN: OBSOLETE Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: 150-SST49LF008A-33-4 C-EIE-PP013TR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1254224-SST49LF008A- 33-4C-EIE-PP013 Category: Integrated Circuits (ICs)>Memory Series: SST49 Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Access Time: 120 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 40-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 40-TSOP Temperature Range - Operating: 0°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 33 MHz Write Cycle Time - Word, Page: 20µs Memory Interface: Parallel ECCN: OBSOLETE Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: 150-SST49LF008A-33-4 C-EIE-PP013TR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254224-SST49LF008A-33-4C-EIE-PP013 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254224-SST49LF008A-33-4C-EIE-PP013
Integrated Circuits (ICs) - Memory 1254224-SST49LF008A-33-4C-EIE-PP013
Win Source Part Number: 1254224-SST49LF008A- 33-4C-EIE-PP013 Category: Integrated Circuits (ICs)>Memory Series: SST49 Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Access Time: 120 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 40-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 40-TSOP Temperature Range - Operating: 0°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 33 MHz Write Cycle Time - Word, Page: 20µs Memory Interface: Parallel ECCN: OBSOLETE Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: 150-SST49LF008A-33-4 C-EIE-PP013TR Product Status: Obsolete

Win Source Part Number: 1254224-SST49LF008A-33-4C-EIE-PP013
Category: Integrated Circuits (ICs)>Memory
Series: SST49
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 120 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 40-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 40-TSOP
Temperature Range - Operating: 0°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 33 MHz
Write Cycle Time - Word, Page: 20µs
Memory Interface: Parallel
ECCN: OBSOLETE
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: 150-SST49LF008A-33-4C-EIE-PP013TR
Product Status: Obsolete

Buy Now Datasheet
8Mb 33 MHz Memory IC and Storage Component - 774-SST49LF008A-33-4C-EIE-PP013 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8Mb 33 MHz Memory IC and Storage Component
774-SST49LF008A-33-4C-EIE-PP013
8Mb 33 MHz Memory IC and Storage Component 774-SST49LF008A-33-4C-EIE-PP013
IC FLASH 8MBIT PARALLEL 40TSOP / FLASH Memory IC 8Mb (1M x 8) Parallel 33 MHz 120 ns 40-TSOP Product overview: SST49LF008A-33-4C-EI E-PP013 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Mb, 33 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Mb, 33 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF008A-33-4 C-EIE-PP013 can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 40TSOP / FLASH Memory IC 8Mb (1M x 8) Parallel 33 MHz 120 ns 40-TSOP Product overview: SST49LF008A-33-4C-EIE-PP013 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Mb, 33 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Mb, 33 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF008A-33-4C-EIE-PP013 can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 8MBIT PARALLEL 40TSOP

IC FLASH 8MBIT PARALLEL 40TSOP

Supplier's Site Datasheet
FLASH Memory IC 8Mbit Parallel 33 MHz 120 ns 40-TSOP

FLASH Memory IC 8Mbit Parallel 33 MHz 120 ns 40-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254224-SST49LF008A-33-4C-EIE-PP013 774-SST49LF008A-33-4C-EIE-PP013 SST49LF008A-33-4C-EIE-PP013 SST49LF008A-33-4C-EIE-PP013
Product Name Integrated Circuits (ICs) - Memory 8Mb 33 MHz Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 120 ns 120 ns 120 ns 120 ns
Cycle Time 20000 ns 20000 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details