Microchip Technology, Inc. Memory IC and Storage Component WE-512K8-150CC

Description
EEPROM Module Parallel 4Mbit CDIP Module Product overview: WE-512K8-150CC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WE-512K8-150CC can be used for catalog matching and distributor lookup.
Request a Quote
Description
EEPROM Module Parallel 4Mbit CDIP Module Product overview: WE-512K8-150CC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WE-512K8-150CC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-WE-512K8-150CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-WE-512K8-150CC
Memory IC and Storage Component 774-WE-512K8-150CC
EEPROM Module Parallel 4Mbit CDIP Module Product overview: WE-512K8-150CC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WE-512K8-150CC can be used for catalog matching and distributor lookup.

EEPROM Module Parallel 4Mbit CDIP Module Product overview: WE-512K8-150CC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WE-512K8-150CC can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - WE-512K8-150CC - 1104581-WE-512K8-150CC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - WE-512K8-150CC
1104581-WE-512K8-150CC
Memory - EEPROM - WE-512K8-150CC 1104581-WE-512K8-150CC
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104581-WE-512K8-150 CC Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Categories: EEPROM Case / Package: CDIP Alternative Parts (Cross-Reference): WE-512K8-150CCWE512K 8-150CC; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104581-WE-512K8-150CC
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Categories: EEPROM
Case / Package: CDIP
Alternative Parts (Cross-Reference): WE-512K8-150CCWE512K8-150CC;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 8 b
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-WE-512K8-150CC 1104581-WE-512K8-150CC
Product Name Memory IC and Storage Component Memory - EEPROM - WE-512K8-150CC
Memory Category EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C64A-20/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details