Microchip Technology, Inc. Memory SST39WF800B-70-4I-C2QE

Description
FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-XFLGA (6x4)
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-XFLGA (6x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39WF800B-70-4I-C2QE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-XFLGA (6x4)

FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-XFLGA (6x4)

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39WF800B-70-4I-C2QE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39WF800B-70-4I-C2QE
Memory IC and Storage Component 774-SST39WF800B-70-4I-C2QE
IC FLASH 8MBIT PARALLEL 48XFLGA Product overview: SST39WF800B-70-4I-C2 QE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF800B-70-4 I-C2QE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48XFLGA Product overview: SST39WF800B-70-4I-C2QE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF800B-70-4I-C2QE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254234-SST39WF800B-70-4I-C2QE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254234-SST39WF800B-70-4I-C2QE
Integrated Circuits (ICs) - Memory 1254234-SST39WF800B-70-4I-C2QE
Win Source Part Number: 1254234-SST39WF800B- 70-4I-C2QE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 666 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (512K x 16) Access Time: 70 ns Voltage - Supply: 1.65V ~ 1.95V Package / Case: 48-UFLGA Supplier Device Package: 48-XFLGA (6x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 40µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: SST39WF800B Product Status: Obsolete

Win Source Part Number: 1254234-SST39WF800B-70-4I-C2QE
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tray
Standard Package: 666
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 70 ns
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 48-UFLGA
Supplier Device Package: 48-XFLGA (6x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 40µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: SST39WF800B
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39WF800B-70-4I-C2QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39WF800B-70-4I-C2QE
Integrated Circuits (ICs) - Memory - Memory SST39WF800B-70-4I-C2QE
IC FLASH 8MBIT PARALLEL 48XFLGA

IC FLASH 8MBIT PARALLEL 48XFLGA

Supplier's Site
FLASH Memory IC 8Mbit Parallel 70 ns 48-XFLGA (6x4)

FLASH Memory IC 8Mbit Parallel 70 ns 48-XFLGA (6x4)

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 48XFLGA

IC FLASH 8MBIT PARALLEL 48XFLGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39WF800B-70-4I-C2QE-ND 774-SST39WF800B-70-4I-C2QE 1254234-SST39WF800B-70-4I-C2QE SST39WF800B-70-4I-C2QE SST39WF800B-70-4I-C2QE SST39WF800B-70-4I-C2QE
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type 48-UFLGA FLGA; Tray 48-UFLGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory IC and Storage Component - 736-DP8421AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
4 suppliers
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details