IC FLASH 4MBIT SPI 40MHZ 8USON
FLASH Memory IC 4Mbit SPI 40 MHz 8-USON (2x3)
IC FLASH 4MBIT SPI 40MHZ 8USON
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | USBF4100T-V/NPVAO | USBF4100T-V/NPVAO | USBF4100T-V/NPVAO |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Density | 4000 kbits | 4000 kbits | 4000 kbits |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |