Microchip Technology, Inc. Memory IC and Storage Component SST39WF400B-70-4I-B3KE-T

Description
IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39WF400B-70-4I-B3 KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF400B-70-4 I-B3KE-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39WF400B-70-4I-B3 KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF400B-70-4 I-B3KE-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-SST39WF400B-70-4I-B3KE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39WF400B-70-4I-B3KE-T
Memory IC and Storage Component 774-SST39WF400B-70-4I-B3KE-T
IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39WF400B-70-4I-B3 KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF400B-70-4 I-B3KE-T can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39WF400B-70-4I-B3KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF400B-70-4I-B3KE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254334-SST39WF400B-70-4I-B3KE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254334-SST39WF400B-70-4I-B3KE-T
Integrated Circuits (ICs) - Memory 1254334-SST39WF400B-70-4I-B3KE-T
Win Source Part Number: 1254334-SST39WF400B- 70-4I-B3KE-T Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 70 ns Voltage - Supply: 1.65V ~ 1.95V Package / Case: 48-TFBGA Supplier Device Package: 48-TFBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 40µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST39WF400

Win Source Part Number: 1254334-SST39WF400B-70-4I-B3KE-T
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 70 ns
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 40µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST39WF400

Buy Now Datasheet
Memory - SST39WF400B-70-4I-B3KE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TFBGA

FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TFBGA

Buy Now Datasheet
FLASH Memory IC 4Mbit Parallel 70 ns 48-TFBGA

FLASH Memory IC 4Mbit Parallel 70 ns 48-TFBGA

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39WF400B-70-4I-B3KE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39WF400B-70-4I-B3KE-T
Integrated Circuits (ICs) - Memory - Memory SST39WF400B-70-4I-B3KE-T
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST39WF400B-70-4I-B3KE-T 1254334-SST39WF400B-70-4I-B3KE-T SST39WF400B-70-4I-B3KE-T-ND SST39WF400B-70-4I-B3KE-T SST39WF400B-70-4I-B3KE-T SST39WF400B-70-4I-B3KE-T
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABMFA003 - S25FL064LABMFA003 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
4 suppliers