FLASH Memory IC 4Mb (256K x 16) Parallel 90ns 48-WFBGA (6x4)
IC FLASH 4MBIT PARALLEL 48WFBGA
IC FLASH 4MBIT PARALLEL 48WFBGA
FLASH Memory IC 4Mbit Parallel 90 ns 48-WFBGA (6x4)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST39WF400A-90-4I-M1QE-T-ND | SST39WF400A-90-4I-M1QE-T | SST39WF400A-90-4I-M1QE-T | SST39WF400A-90-4I-M1QE-T |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |