Microchip Technology, Inc. Memory - RAM - WS512K32-20G2UM WS512K32-20G2UM

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026731-WS512K32-20G 2UM Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 4 Access Time: 20 ns Number of Pins: 68 Categories: RAM Case / Package: Module Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026731-WS512K32-20G 2UM Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 4 Access Time: 20 ns Number of Pins: 68 Categories: RAM Case / Package: Module Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - WS512K32-20G2UM - 1026731-WS512K32-20G2UM - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - WS512K32-20G2UM
1026731-WS512K32-20G2UM
Memory - RAM - WS512K32-20G2UM 1026731-WS512K32-20G2UM
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026731-WS512K32-20G 2UM Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 4 Access Time: 20 ns Number of Pins: 68 Categories: RAM Case / Package: Module Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026731-WS512K32-20G2UM
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 4
Access Time: 20 ns
Number of Pins: 68
Categories: RAM
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 774-WS512K32-20G2UM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-WS512K32-20G2UM
Memory IC and Storage Component 774-WS512K32-20G2UM
SRAM Module Asynchronous 16Mbit Product overview: WS512K32-20G2UM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS512K32-20G2UM can be used for catalog matching and distributor lookup.

SRAM Module Asynchronous 16Mbit Product overview: WS512K32-20G2UM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS512K32-20G2UM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1026731-WS512K32-20G2UM 774-WS512K32-20G2UM
Product Name Memory - RAM - WS512K32-20G2UM Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Access Time 20 ns 20 ns
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Package Type Module Module
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0436A8ACLAA-5H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 8000 kbits
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details