Microchip Technology, Inc. Memory IC and Storage Component WS128K32N-15H1I

Description
SRAM Module Asynchronous 4Mbit Product overview: WS128K32N-15H1I from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS128K32N-15H1I can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Module Asynchronous 4Mbit Product overview: WS128K32N-15H1I from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS128K32N-15H1I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-WS128K32N-15H1I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-WS128K32N-15H1I
Memory IC and Storage Component 774-WS128K32N-15H1I
SRAM Module Asynchronous 4Mbit Product overview: WS128K32N-15H1I from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS128K32N-15H1I can be used for catalog matching and distributor lookup.

SRAM Module Asynchronous 4Mbit Product overview: WS128K32N-15H1I from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS128K32N-15H1I can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - WS128K32N-15H1I - 1028715-WS128K32N-15H1I - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - WS128K32N-15H1I
1028715-WS128K32N-15H1I
Memory - RAM - WS128K32N-15H1I 1028715-WS128K32N-15H1I
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028715-WS128K32N-15 H1I Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 66 Categories: RAM Case / Package: Module Alternative Parts (Cross-Reference): WS128K32N-15H1IWS128 K32N15H1I; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028715-WS128K32N-15H1I
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Pins: 66
Categories: RAM
Case / Package: Module
Alternative Parts (Cross-Reference): WS128K32N-15H1IWS128K32N15H1I;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-WS128K32N-15H1I 1028715-WS128K32N-15H1I
Product Name Memory IC and Storage Component Memory - RAM - WS128K32N-15H1I
Memory Category SRAM Chip SRAM Chip
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Address Bus Width 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14E256LA-SZ45XQ-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
4 suppliers
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details