Microchip Technology, Inc. Memory IC and Storage Component SST39WF400A-90-4C-B3KE

Description
IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39WF400A-90-4C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF400A-90-4 C-B3KE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39WF400A-90-4C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF400A-90-4 C-B3KE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-SST39WF400A-90-4C-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39WF400A-90-4C-B3KE
Memory IC and Storage Component 774-SST39WF400A-90-4C-B3KE
IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39WF400A-90-4C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF400A-90-4 C-B3KE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39WF400A-90-4C-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF400A-90-4C-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39WF400A-90-4C-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256K x 16) Parallel 90ns 48-TFBGA

FLASH Memory IC 4Mb (256K x 16) Parallel 90ns 48-TFBGA

Buy Now Datasheet
Memory - Flash - SST39WF400A-90-4C-B3KE - 106261-SST39WF400A-90-4C-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39WF400A-90-4C-B3KE
106261-SST39WF400A-90-4C-B3KE
Memory - Flash - SST39WF400A-90-4C-B3KE 106261-SST39WF400A-90-4C-B3KE
Manufacturer: Microchip Technology Win Source Part Number: 106261-SST39WF400A-9 0-4C-B3KE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TFBGA Supply Voltage - Operating: 1.65 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 106261-SST39WF400A-90-4C-B3KE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (256K x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TFBGA
Supply Voltage - Operating: 1.65 V to 1.95 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FLASH Memory IC 4Mbit Parallel 90 ns 48-TFBGA

FLASH Memory IC 4Mbit Parallel 90 ns 48-TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory SST39WF400A-90-4C-B3KE
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST39WF400A-90-4C-B3KE SST39WF400A-90-4C-B3KE-ND 106261-SST39WF400A-90-4C-B3KE SST39WF400A-90-4C-B3KE SST39WF400A-90-4C-B3KE SST39WF400A-90-4C-B3KE
Product Name Memory IC and Storage Component Memory Memory - Flash - SST39WF400A-90-4C-B3KE Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; Flash
Access Time 90 ns 90 ns 90 ns 90 ns 90 ns
Cycle Time 40000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT28F001T-90B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 1000 kbits
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details