Microchip Technology, Inc. Memory - Flash - SST49LF160C-33-4C-NHE SST49LF160C-33-4C-NHE

Description
Manufacturer: Microchip Technology Win Source Part Number: 066125-SST49LF160C-3 3-4C-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 066125-SST49LF160C-3 3-4C-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST49LF160C-33-4C-NHE - 066125-SST49LF160C-33-4C-NHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST49LF160C-33-4C-NHE
066125-SST49LF160C-33-4C-NHE
Memory - Flash - SST49LF160C-33-4C-NHE 066125-SST49LF160C-33-4C-NHE
Manufacturer: Microchip Technology Win Source Part Number: 066125-SST49LF160C-3 3-4C-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 066125-SST49LF160C-33-4C-NHE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 32-PLCC
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-SST49LF160C-33-4C-NHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST49LF160C-33-4C-NHE
33MHZ Memory IC and Storage Component 774-SST49LF160C-33-4C-NHE
IC FLASH 16MBIT PAR 33MHZ 32PLCC Product overview: SST49LF160C-33-4C-NH E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF160C-33-4 C-NHE can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PAR 33MHZ 32PLCC Product overview: SST49LF160C-33-4C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF160C-33-4C-NHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST49LF160C-33-4C-NHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) Parallel 33MHz 120ns 32-PLCC (11.43x13.97)

FLASH Memory IC 16Mb (2M x 8) Parallel 33MHz 120ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
FLASH Memory IC 16Mbit Parallel 33 MHz 120 ns 32-PLCC (11.43x13.97)

FLASH Memory IC 16Mbit Parallel 33 MHz 120 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST49LF160C-33-4C-NHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST49LF160C-33-4C-NHE
Integrated Circuits (ICs) - Memory - Memory SST49LF160C-33-4C-NHE
IC FLASH 16MBIT PAR 33MHZ 32PLCC

IC FLASH 16MBIT PAR 33MHZ 32PLCC

Supplier's Site
IC FLASH 16MBIT PARALLEL 32PLCC

IC FLASH 16MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 066125-SST49LF160C-33-4C-NHE 774-SST49LF160C-33-4C-NHE SST49LF160C-33-4C-NHE-ND SST49LF160C-33-4C-NHE SST49LF160C-33-4C-NHE SST49LF160C-33-4C-NHE
Product Name Memory - Flash - SST49LF160C-33-4C-NHE 33MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Access Time 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type PLCC; 32-PLCC Tube 32-LCC (J-Lead) 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - QMP29GL512P10TAI010 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 512000 kbits
View Details
2 suppliers
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details