IC FLASH 8MBIT PARALLEL 48TSOP Product overview: SST39VF802C-70-4I-EK
Manufacturer: Microchip Technology
Win Source Part Number: 1320426-SST39VF802C-
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-TFSOP (0.724", 18.40mm Width)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Base Product Number: SST39VF802
RoHS Status: ROHS3 Compliant
FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-TSOP
IC FLASH 8MBIT PARALLEL 48TSOP
FLASH Memory IC 8Mbit Parallel 70 ns 48-TSOP
IC FLASH 8MBIT PARALLEL 48TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39VF802C-70-4I-EKE-T | 1320426-SST39VF802C-70-4I-EKE-T | SST39VF802C-70-4I-EKE-T-ND | SST39VF802C-70-4I-EKE-T | SST39VF802C-70-4I-EKE-T | SST39VF802C-70-4I-EKE-T |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Endurance | 10000 Write/Erase Cycles | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |