Microchip Technology, Inc. Memory - Flash - SST39VF800A-70-4I-EKE-T SST39VF800A-70-4I-EKE-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 935130-SST39VF800A-7 0-4I-EKE-T Series: SST39 MPF™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TSOP Package: 48-TFSOP (0.724", 18.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SST39VF800 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: SST39VF800A-70-4I-EK E-TCT, SST39VF800A-70-4I-EK E-TDKR, SST39VF800A-70-4I-EK E-T-ND, SST39VF800A-70-4I-EK E-TTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 935130-SST39VF800A-7 0-4I-EKE-T Series: SST39 MPF™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TSOP Package: 48-TFSOP (0.724", 18.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SST39VF800 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: SST39VF800A-70-4I-EK E-TCT, SST39VF800A-70-4I-EK E-TDKR, SST39VF800A-70-4I-EK E-T-ND, SST39VF800A-70-4I-EK E-TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST39VF800A-70-4I-EKE-T - 935130-SST39VF800A-70-4I-EKE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF800A-70-4I-EKE-T
935130-SST39VF800A-70-4I-EKE-T
Memory - Flash - SST39VF800A-70-4I-EKE-T 935130-SST39VF800A-70-4I-EKE-T
Manufacturer: Microchip Technology Win Source Part Number: 935130-SST39VF800A-7 0-4I-EKE-T Series: SST39 MPF™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TSOP Package: 48-TFSOP (0.724", 18.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SST39VF800 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: SST39VF800A-70-4I-EK E-TCT, SST39VF800A-70-4I-EK E-TDKR, SST39VF800A-70-4I-EK E-T-ND, SST39VF800A-70-4I-EK E-TTR

Manufacturer: Microchip Technology
Win Source Part Number: 935130-SST39VF800A-70-4I-EKE-T
Series: SST39 MPF™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TSOP
Package: 48-TFSOP (0.724", 18.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SST39VF800
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: SST39VF800A-70-4I-EKE-TCT, SST39VF800A-70-4I-EKE-TDKR, SST39VF800A-70-4I-EKE-T-ND, SST39VF800A-70-4I-EKE-TTR

Buy Now Datasheet
Memory - SST39VF800A-70-4I-EKE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory - SST39VF800A-70-4I-EKE-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory - SST39VF800A-70-4I-EKE-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF800A-70-4I-EKE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF800A-70-4I-EKE-T
Memory IC and Storage Component 774-SST39VF800A-70-4I-EKE-T
IC FLASH 8MBIT PARALLEL 48TSOP Product overview: SST39VF800A-70-4I-EK E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF800A-70-4 I-EKE-T can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48TSOP Product overview: SST39VF800A-70-4I-EKE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF800A-70-4I-EKE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 8MBIT PARALLEL 48TSOP

IC FLASH 8MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
IC FLASH 8MBIT PARALLEL 48TSOP

IC FLASH 8MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
FLASH Memory IC 8Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 8Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF800A-70-4I-EKE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF800A-70-4I-EKE-T
Integrated Circuits (ICs) - Memory - Memory SST39VF800A-70-4I-EKE-T
IC FLASH 8MBIT PARALLEL 48TSOP

IC FLASH 8MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 935130-SST39VF800A-70-4I-EKE-T SST39VF800A-70-4I-EKE-TDKR-ND 774-SST39VF800A-70-4I-EKE-T SST39VF800A-70-4I-EKE-T SST39VF800A-70-4I-EKE-T SST39VF800A-70-4I-EKE-T SST39VF800A-70-4I-EKE-T
Product Name Memory - Flash - SST39VF800A-70-4I-EKE-T Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724", 18.40mm Width) 48-TFSOP (0.724\", 18.40mm Width)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - 16-4043-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers