Microchip Technology, Inc. Memory SST49LF016C-33-4C-NHE

Description
FLASH Memory IC 16Mb (2M x 8) Parallel 33MHz 32-PLCC (11.43x13.97)
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (2M x 8) Parallel 33MHz 32-PLCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST49LF016C-33-4C-NHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) Parallel 33MHz 32-PLCC (11.43x13.97)

FLASH Memory IC 16Mb (2M x 8) Parallel 33MHz 32-PLCC (11.43x13.97)

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-SST49LF016C-33-4C-NHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST49LF016C-33-4C-NHE
33MHZ Memory IC and Storage Component 774-SST49LF016C-33-4C-NHE
IC FLASH 16MBIT PAR 33MHZ 32PLCC Product overview: SST49LF016C-33-4C-NH E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF016C-33-4 C-NHE can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PAR 33MHZ 32PLCC Product overview: SST49LF016C-33-4C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF016C-33-4C-NHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST49LF016C-33-4C-NHE - 030942-SST49LF016C-33-4C-NHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST49LF016C-33-4C-NHE
030942-SST49LF016C-33-4C-NHE
Memory - Flash - SST49LF016C-33-4C-NHE 030942-SST49LF016C-33-4C-NHE
Manufacturer: Microchip Technology Win Source Part Number: 030942-SST49LF016C-3 3-4C-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 030942-SST49LF016C-33-4C-NHE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 32-PLCC
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 16MBIT PARALLEL 32PLCC

IC FLASH 16MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - SST49LF016C-33-4C-NHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
SST49LF016C-33-4C-NHE
Integrated Circuits (ICs) - Memory SST49LF016C-33-4C-NHE
IC FLASH 16MBIT PARALLEL 32PLCC

IC FLASH 16MBIT PARALLEL 32PLCC

Supplier's Site
FLASH Memory IC 16Mbit Parallel 33 MHz 32-PLCC (11.43x13.97)

FLASH Memory IC 16Mbit Parallel 33 MHz 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST49LF016C-33-4C-NHE-ND 774-SST49LF016C-33-4C-NHE 030942-SST49LF016C-33-4C-NHE SST49LF016C-33-4C-NHE SST49LF016C-33-4C-NHE SST49LF016C-33-4C-NHE
Product Name Memory 33MHZ Memory IC and Storage Component Memory - Flash - SST49LF016C-33-4C-NHE Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 32-LCC (J-Lead) Tube PLCC; 32-PLCC 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Ic, Flash Mem, 32Mbit, 90Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8297 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 32000 kbits
Package Type TSOP
View Details