Microchip Technology, Inc. Memory SST39WF1601-70-4C-MBQE-T

Description
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-WFBGA (6x4)
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-WFBGA (6x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39WF1601-70-4C-MBQE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-WFBGA (6x4)

FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-WFBGA (6x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254300-SST39WF1601-70-4C-MBQE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254300-SST39WF1601-70-4C-MBQE-T
Integrated Circuits (ICs) - Memory 1254300-SST39WF1601-70-4C-MBQE-T
Win Source Part Number: 1254300-SST39WF1601- 70-4C-MBQE-T Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (1M x 16) Access Time: 70 ns Voltage - Supply: 1.65V ~ 1.95V Package / Case: 48-WFBGA Supplier Device Package: 48-WFBGA (6x4) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 40µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST39WF1601 Product Status: Obsolete

Win Source Part Number: 1254300-SST39WF1601-70-4C-MBQE-T
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 70 ns
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 48-WFBGA
Supplier Device Package: 48-WFBGA (6x4)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 40µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST39WF1601
Product Status: Obsolete

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39WF1601-70-4C-MBQE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39WF1601-70-4C-MBQE-T
Memory IC and Storage Component 774-SST39WF1601-70-4C-MBQE-T
IC FLASH 16MBIT PARALLEL 48WFBGA Product overview: SST39WF1601-70-4C-MB QE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF1601-70-4 C-MBQE-T can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 48WFBGA Product overview: SST39WF1601-70-4C-MBQE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF1601-70-4C-MBQE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory SST39WF1601-70-4C-MBQE-T
IC FLASH 16MBIT PARALLEL 48WFBGA

IC FLASH 16MBIT PARALLEL 48WFBGA

Supplier's Site
IC FLASH 16MBIT PARALLEL 48WFBGA

IC FLASH 16MBIT PARALLEL 48WFBGA

Supplier's Site Datasheet
FLASH Memory IC 16Mbit Parallel 70 ns 48-WFBGA (6x4)

FLASH Memory IC 16Mbit Parallel 70 ns 48-WFBGA (6x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39WF1601-70-4C-MBQE-T-ND 1254300-SST39WF1601-70-4C-MBQE-T 774-SST39WF1601-70-4C-MBQE-T SST39WF1601-70-4C-MBQE-T SST39WF1601-70-4C-MBQE-T SST39WF1601-70-4C-MBQE-T
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 48-WFBGA BGA; Tape & Reel (TR) BGA BGA; 48-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL032P0XNFV011M - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
2 suppliers
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers