Microchip Technology, Inc. 64Mb 2.7-3.6V Parallel Flash SST39VF6402B

Description
AMD/Spansion compatible command set The SST39VF6402B device is a 4M x16, CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. This devices conforms to JEDEC standard pinouts for x16 memories and is command set compatible with Flash devices that support the AMD/Spansion command set, enabling customers to save time and resources in implementation. Additional Features Organized as 4M x16 2.7-3.6V Read/Erase/Write Operation Superior Reliability Endurance: 100,000 Cycles (Typical) Greater than 100 years Data Retention Low Power Consumption (typical values at 5 MHz) Active Current: 9 mA (typical) Standby Current: 3 µA (typical) Auto Low Power Mode: 3 µA (typical) Fast Erase Capability Sector-Erase – Uniform 2 KWord sectors, 18 ms (typical) Block-Erase – Uniform 32 KWord blocks, 18 ms (typical) Chip-Erase – 40 ms (typical) Erase-Suspend/Erase- Resume Fast Program Word-Program Time: 7 µs (typical) Automatic Write Timing with Internal VPP Generation End-of-Write Detection– Toggle Bits/Data# Polling Fast Read Access Time: 70 ns– 90 ns Hardware Block-Protection/WP# Control Pin Top Block-Protection (top 32 KWord)for SST39VF6402B Bottom Block-Protection (bottom 32 KWord)for SST39VF6401B Hardware Reset Pin (RST#) Security-ID Feature– SST: 128 bits; User: 128 bits Latched Address and Data JEDEC Standard Flash EEPROM Pin Assignments Software command sequence compatibility Address format is 11 bits, A10-A0 Block-Erase 6th Bus Write Cycle is 30H Sector-Erase 6th Bus Write Cycle is 50H Packages Available 48-lead TSOP (12mm x 20mm) 48-ball TFBGA (8mm x 10mm) All non-Pb (lead-free) devices are RoHS compliant
Description
AMD/Spansion compatible command set The SST39VF6402B device is a 4M x16, CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. This devices conforms to JEDEC standard pinouts for x16 memories and is command set compatible with Flash devices that support the AMD/Spansion command set, enabling customers to save time and resources in implementation. Additional Features Organized as 4M x16 2.7-3.6V Read/Erase/Write Operation Superior Reliability Endurance: 100,000 Cycles (Typical) Greater than 100 years Data Retention Low Power Consumption (typical values at 5 MHz) Active Current: 9 mA (typical) Standby Current: 3 µA (typical) Auto Low Power Mode: 3 µA (typical) Fast Erase Capability Sector-Erase – Uniform 2 KWord sectors, 18 ms (typical) Block-Erase – Uniform 32 KWord blocks, 18 ms (typical) Chip-Erase – 40 ms (typical) Erase-Suspend/Erase- Resume Fast Program Word-Program Time: 7 µs (typical) Automatic Write Timing with Internal VPP Generation End-of-Write Detection– Toggle Bits/Data# Polling Fast Read Access Time: 70 ns– 90 ns Hardware Block-Protection/WP# Control Pin Top Block-Protection (top 32 KWord)for SST39VF6402B Bottom Block-Protection (bottom 32 KWord)for SST39VF6401B Hardware Reset Pin (RST#) Security-ID Feature– SST: 128 bits; User: 128 bits Latched Address and Data JEDEC Standard Flash EEPROM Pin Assignments Software command sequence compatibility Address format is 11 bits, A10-A0 Block-Erase 6th Bus Write Cycle is 30H Sector-Erase 6th Bus Write Cycle is 50H Packages Available 48-lead TSOP (12mm x 20mm) 48-ball TFBGA (8mm x 10mm) All non-Pb (lead-free) devices are RoHS compliant
Datasheet
Datasheet Summary
Powered by GS/AI

The SST39VF6402B is a 64Mb (4M x16) CMOS Multi-Purpose Flash Plus memory device from Microchip Technology, Inc., utilizing proprietary SuperFlash technology for enhanced performance and reliability. It operates within a voltage range of 2.7-3.6V and features a fast read access time of 70 ns. The device supports single voltage read and write operations, with a typical word-program time of 7 µs and sector erase time of 18 ms. It offers a typical endurance of 100,000 cycles and data retention exceeding 100 years. The SST39VF6402B includes hardware block protection for the top 32 KWords, erase-suspend capabilities, and a hardware reset pin. It is available in 48-lead TSOP and 48-ball TFBGA packages and is RoHS compliant. However, it is noted that this product is not recommended for new designs, with alternatives suggested in the SST38 series.

Datasheet Summary
Powered by GS/AI

The SST39VF6402B is a 64Mb (4M x16) CMOS Multi-Purpose Flash Plus memory device from Microchip Technology, Inc., utilizing proprietary SuperFlash technology for enhanced performance and reliability. It operates within a voltage range of 2.7-3.6V and features a fast read access time of 70 ns. The device supports single voltage read and write operations, with a typical word-program time of 7 µs and sector erase time of 18 ms. It offers a typical endurance of 100,000 cycles and data retention exceeding 100 years. The SST39VF6402B includes hardware block protection for the top 32 KWords, erase-suspend capabilities, and a hardware reset pin. It is available in 48-lead TSOP and 48-ball TFBGA packages and is RoHS compliant. However, it is noted that this product is not recommended for new designs, with alternatives suggested in the SST38 series.

Suppliers

Company
Product
Description
Supplier Links
64Mb 2.7-3.6V Parallel Flash - SST39VF6402B - Microchip Technology, Inc.
Chandler, AZ, United States
64Mb 2.7-3.6V Parallel Flash
SST39VF6402B
64Mb 2.7-3.6V Parallel Flash SST39VF6402B
AMD/Spansion compatible command set The SST39VF6402B device is a 4M x16, CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. This devices conforms to JEDEC standard pinouts for x16 memories and is command set compatible with Flash devices that support the AMD/Spansion command set, enabling customers to save time and resources in implementation. Additional Features Organized as 4M x16 2.7-3.6V Read/Erase/Write Operation Superior Reliability Endurance: 100,000 Cycles (Typical) Greater than 100 years Data Retention Low Power Consumption (typical values at 5 MHz) Active Current: 9 mA (typical) Standby Current: 3 µA (typical) Auto Low Power Mode: 3 µA (typical) Fast Erase Capability Sector-Erase – Uniform 2 KWord sectors, 18 ms (typical) Block-Erase – Uniform 32 KWord blocks, 18 ms (typical) Chip-Erase – 40 ms (typical) Erase-Suspend/Erase- Resume Fast Program Word-Program Time: 7 µs (typical) Automatic Write Timing with Internal VPP Generation End-of-Write Detection– Toggle Bits/Data# Polling Fast Read Access Time: 70 ns– 90 ns Hardware Block-Protection/WP# Control Pin Top Block-Protection (top 32 KWord)for SST39VF6402B Bottom Block-Protection (bottom 32 KWord)for SST39VF6401B Hardware Reset Pin (RST#) Security-ID Feature– SST: 128 bits; User: 128 bits Latched Address and Data JEDEC Standard Flash EEPROM Pin Assignments Software command sequence compatibility Address format is 11 bits, A10-A0 Block-Erase 6th Bus Write Cycle is 30H Sector-Erase 6th Bus Write Cycle is 50H Packages Available 48-lead TSOP (12mm x 20mm) 48-ball TFBGA (8mm x 10mm) All non-Pb (lead-free) devices are RoHS compliant

AMD/Spansion compatible command set
The SST39VF6402B device is a 4M x16, CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. This devices conforms to JEDEC standard pinouts for x16 memories and is command set compatible with Flash devices that support the AMD/Spansion command set, enabling customers to save time and resources in implementation.

Additional Features

    • Organized as 4M x16
    • 2.7-3.6V Read/Erase/Write Operation
    • Superior Reliability
      • Endurance: 100,000 Cycles (Typical)
      • Greater than 100 years Data Retention
    • Low Power Consumption (typical values at 5 MHz)
      • Active Current: 9 mA (typical)
      • Standby Current: 3 µA (typical)
      • Auto Low Power Mode: 3 µA (typical)
    • Fast Erase Capability
      • Sector-Erase – Uniform 2 KWord sectors, 18 ms (typical)
      • Block-Erase – Uniform 32 KWord blocks, 18 ms (typical)
      • Chip-Erase – 40 ms (typical)
      • Erase-Suspend/Erase-Resume
    • Fast Program
      • Word-Program Time: 7 µs (typical)
      • Automatic Write Timing with Internal VPP Generation
      • End-of-Write Detection– Toggle Bits/Data# Polling
    • Fast Read Access Time: 70 ns– 90 ns
    • Hardware Block-Protection/WP# Control Pin
      • Top Block-Protection (top 32 KWord)for SST39VF6402B
      • Bottom Block-Protection (bottom 32 KWord)for SST39VF6401B
    • Hardware Reset Pin (RST#)
    • Security-ID Feature– SST: 128 bits; User: 128 bits
    • Latched Address and Data
    • JEDEC Standard
      • Flash EEPROM Pin Assignments
      • Software command sequence compatibility
        • Address format is 11 bits, A10-A0
        • Block-Erase 6th Bus Write Cycle is 30H
        • Sector-Erase 6th Bus Write Cycle is 50H
    • Packages Available
      • 48-lead TSOP (12mm x 20mm)
      • 48-ball TFBGA (8mm x 10mm)
    • All non-Pb (lead-free) devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number SST39VF6402B
Product Name 64Mb 2.7-3.6V Parallel Flash
Memory Category Flash
Data Rate 0 MHz
Access Time 70 ns
Data Retention 100 years
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Memory - QMP29GL01GP12FAI020 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000000 kbits
View Details
2 suppliers