Microchip Technology, Inc. Memory SST39VF1601C-70-4I-EKE

Description
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP
Request a Quote
Description
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SST39VF1601C is a 16 Mbit (1M x 16) Multi-Purpose Flash memory device utilizing CMOS SuperFlash technology. It operates with a single voltage range of 2.7-3.6V for both read and write operations, making it suitable for various applications requiring reliable data storage. The device features a fast read access time of 70 ns and a typical word program time of 7 µs, enhancing performance in data-intensive applications. This memory device supports a high endurance of 100,000 program/erase cycles and offers data retention exceeding 100 years. It includes hardware block protection for the top and bottom 8 KWords, as well as sector and chip erase capabilities, providing flexibility in memory management. The SST39VF1601C is available in a 48-lead TSOP package, ensuring compatibility with standard pinouts for x16 memories. It is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The SST39VF1601C is a 16 Mbit (1M x 16) Multi-Purpose Flash memory device utilizing CMOS SuperFlash technology. It operates with a single voltage range of 2.7-3.6V for both read and write operations, making it suitable for various applications requiring reliable data storage. The device features a fast read access time of 70 ns and a typical word program time of 7 µs, enhancing performance in data-intensive applications. This memory device supports a high endurance of 100,000 program/erase cycles and offers data retention exceeding 100 years. It includes hardware block protection for the top and bottom 8 KWords, as well as sector and chip erase capabilities, providing flexibility in memory management. The SST39VF1601C is available in a 48-lead TSOP package, ensuring compatibility with standard pinouts for x16 memories. It is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF1601C-70-4I-EKE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Memory - Flash - SST39VF1601C-70-4I-EKE - 066111-SST39VF1601C-70-4I-EKE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF1601C-70-4I-EKE
066111-SST39VF1601C-70-4I-EKE
Memory - Flash - SST39VF1601C-70-4I-EKE 066111-SST39VF1601C-70-4I-EKE
Manufacturer: Microchip Technology Win Source Part Number: 066111-SST39VF1601C- 70-4I-EKE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 066111-SST39VF1601C-70-4I-EKE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF1601C-70-4I-EKE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF1601C-70-4I-EKE
Memory IC and Storage Component 774-SST39VF1601C-70-4I-EKE
IC FLASH 16MBIT PARALLEL 48TSOP Product overview: SST39VF1601C-70-4I-E KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF1601C-70- 4I-EKE can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 48TSOP Product overview: SST39VF1601C-70-4I-EKE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF1601C-70-4I-EKE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF1601C-70-4I-EKE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF1601C-70-4I-EKE
Integrated Circuits (ICs) - Memory - Memory SST39VF1601C-70-4I-EKE
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Flash Memory, 16 Mbit, 70 Ns, 48-Tsop; Flash Memory Type Microchip - 92R4778 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16 Mbit, 70 Ns, 48-Tsop; Flash Memory Type Microchip
92R4778
Flash Memory, 16 Mbit, 70 Ns, 48-Tsop; Flash Memory Type Microchip 92R4778
FLASH MEMORY, 16 MBIT, 70 NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:1M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:5MHz RoHS Compliant: Yes

FLASH MEMORY, 16 MBIT, 70 NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:1M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:5MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Memory, Flash, 16M, Mpf, 48Tsop; Flash Memory Type Microchip - 55T3930 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, 16M, Mpf, 48Tsop; Flash Memory Type Microchip
55T3930
Memory, Flash, 16M, Mpf, 48Tsop; Flash Memory Type Microchip 55T3930
MEMORY, FLASH, 16M, MPF, 48TSOP; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:1M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:5MHz; Access RoHS Compliant: Yes

MEMORY, FLASH, 16M, MPF, 48TSOP; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:1M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:5MHz; Access RoHS Compliant: Yes

Supplier's Site
IC FLASH 16MBIT PARALLEL 48TSOP

IC FLASH 16MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF1601C-70-4I-EKE-ND 066111-SST39VF1601C-70-4I-EKE 774-SST39VF1601C-70-4I-EKE SST39VF1601C-70-4I-EKE SST39VF1601C-70-4I-EKE 92R4778 SST39VF1601C-70-4I-EKE SST39VF1601C-70-4I-EKE
Product Name Memory Memory - Flash - SST39VF1601C-70-4I-EKE Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 16 Mbit, 70 Ns, 48-Tsop; Flash Memory Type Microchip Memory Memory
Memory Category Flash Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH Flash Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" SOP; 48-TSOP 48-TFSOP (0.724", 18.40mm Width) TSOP 48-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V -3.3V; 2.7 Surface Mount 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory IC and Storage Component - 774-R5C804-CSP208Q - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Bulk
View Details
3 suppliers