IC FLASH 2MBIT PARALLEL 48TSOP Product overview: SST39VF200A-70-4C-EK
Manufacturer: Microchip Technology
Win Source Part Number: 006125-SST39VF200A-7
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (128K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
FLASH Memory IC 2Mb (128K x 16) Parallel 70ns 48-TSOP
IC FLASH 2MBIT PARALLEL 48TSOP
IC FLASH 2MBIT PARALLEL 48TSOP
FLASH Memory IC 2Mbit Parallel 70 ns 48-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39VF200A-70-4C-EKE | 006125-SST39VF200A-70-4C-EKE | SST39VF200A-70-4C-EKE-ND | SST39VF200A-70-4C-EKE | SST39VF200A-70-4C-EKE | SST39VF200A-70-4C-EKE |
| Product Name | Memory IC and Storage Component | Memory - Flash - SST39VF200A-70-4C-EKE | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Endurance | 10000 Write/Erase Cycles | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |