IC FLASH 32MBIT PARALLEL 48TSOP Product overview: SST39VF3201C-70-4I-E
FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TSOP
FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TSOP
FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TSOP
Win Source Part Number: 1254370-SST39VF3201C
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10µs
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST39VF3201C-70-4I-E
Base Product Number: SST39VF3201
IC FLASH 32MBIT PARALLEL 48TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
FLASH Memory IC 32Mbit Parallel 70 ns 48-TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39VF3201C-70-4I-EKE-T | SST39VF3201C-70-4I-EKE-TTR-ND | 1254370-SST39VF3201C-70-4I-EKE-T | SST39VF3201C-70-4I-EKE-T | SST39VF3201C-70-4I-EKE-T | SST39VF3201C-70-4I-EKE-T | SST39VF3201C-70-4I-EKE-T |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Endurance | 10000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |