Microchip Technology, Inc. Memory - Flash - SST39VF400A-70-4I-C1QE SST39VF400A-70-4I-C1QE

Description
Manufacturer: Microchip Technology Win Source Part Number: 212155-SST39VF400A-7 0-4I-C1QE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-XFLGA (6x4) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 212155-SST39VF400A-7 0-4I-C1QE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-XFLGA (6x4) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST39VF400A-70-4I-C1QE - 212155-SST39VF400A-70-4I-C1QE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF400A-70-4I-C1QE
212155-SST39VF400A-70-4I-C1QE
Memory - Flash - SST39VF400A-70-4I-C1QE 212155-SST39VF400A-70-4I-C1QE
Manufacturer: Microchip Technology Win Source Part Number: 212155-SST39VF400A-7 0-4I-C1QE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-XFLGA (6x4) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 212155-SST39VF400A-70-4I-C1QE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (256K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-XFLGA (6x4)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF400A-70-4I-C1QE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF400A-70-4I-C1QE
Memory IC and Storage Component 774-SST39VF400A-70-4I-C1QE
IC FLASH 4MBIT PARALLEL 48XFLGA Product overview: SST39VF400A-70-4I-C1 QE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF400A-70-4 I-C1QE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48XFLGA Product overview: SST39VF400A-70-4I-C1QE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF400A-70-4I-C1QE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39VF400A-70-4I-C1QE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-XFLGA (6x4)

FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-XFLGA (6x4)

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 48XFLGA

IC FLASH 4MBIT PARALLEL 48XFLGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF400A-70-4I-C1QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF400A-70-4I-C1QE
Integrated Circuits (ICs) - Memory - Memory SST39VF400A-70-4I-C1QE
IC FLASH 4MBIT PARALLEL 48XFLGA

IC FLASH 4MBIT PARALLEL 48XFLGA

Supplier's Site
FLASH Memory IC 4Mbit Parallel 70 ns 48-XFLGA (6x4)

FLASH Memory IC 4Mbit Parallel 70 ns 48-XFLGA (6x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 212155-SST39VF400A-70-4I-C1QE 774-SST39VF400A-70-4I-C1QE SST39VF400A-70-4I-C1QE-ND SST39VF400A-70-4I-C1QE SST39VF400A-70-4I-C1QE SST39VF400A-70-4I-C1QE
Product Name Memory - Flash - SST39VF400A-70-4I-C1QE Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 48-XFLGA (6x4) FLGA; Tray 48-UFLGA 48-UFLGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Memory - 448-S25FL064LABBHI033TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
5 suppliers
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details