Microchip Technology, Inc. Memory - Flash - SST39WF400A-90-4C-B3KE-T SST39WF400A-90-4C-B3KE-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 066117-SST39WF400A-9 0-4C-B3KE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TFBGA Supply Voltage - Operating: 1.65 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 066117-SST39WF400A-9 0-4C-B3KE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TFBGA Supply Voltage - Operating: 1.65 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST39WF400A-90-4C-B3KE-T - 066117-SST39WF400A-90-4C-B3KE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39WF400A-90-4C-B3KE-T
066117-SST39WF400A-90-4C-B3KE-T
Memory - Flash - SST39WF400A-90-4C-B3KE-T 066117-SST39WF400A-90-4C-B3KE-T
Manufacturer: Microchip Technology Win Source Part Number: 066117-SST39WF400A-9 0-4C-B3KE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TFBGA Supply Voltage - Operating: 1.65 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 066117-SST39WF400A-90-4C-B3KE-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (256K x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TFBGA
Supply Voltage - Operating: 1.65 V to 1.95 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39WF400A-90-4C-B3KE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39WF400A-90-4C-B3KE-T
Memory IC and Storage Component 774-SST39WF400A-90-4C-B3KE-T
IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39WF400A-90-4C-B3 KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF400A-90-4 C-B3KE-T can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39WF400A-90-4C-B3KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF400A-90-4C-B3KE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39WF400A-90-4C-B3KE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256K x 16) Parallel 90ns 48-TFBGA

FLASH Memory IC 4Mb (256K x 16) Parallel 90ns 48-TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory SST39WF400A-90-4C-B3KE-T
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
FLASH Memory IC 4Mbit Parallel 90 ns 48-TFBGA

FLASH Memory IC 4Mbit Parallel 90 ns 48-TFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 066117-SST39WF400A-90-4C-B3KE-T 774-SST39WF400A-90-4C-B3KE-T SST39WF400A-90-4C-B3KE-T-ND SST39WF400A-90-4C-B3KE-T SST39WF400A-90-4C-B3KE-T SST39WF400A-90-4C-B3KE-T
Product Name Memory - Flash - SST39WF400A-90-4C-B3KE-T Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 90 ns 90 ns 90 ns 90 ns 90 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 48-TFBGA BGA; Tape & Reel (TR) 48-TFBGA BGA BGA; 48-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details