Microchip Technology, Inc. Integrated Circuits(ICs) SST39WF400A-90-4C-BCKE

Description
Manufacturer: Microchip Technology Win Source Part Number: 193610-SST39WF400A-9 0-4C-BCKE Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 193610-SST39WF400A-9 0-4C-BCKE Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 193610-SST39WF400A-90-4C-BCKE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
193610-SST39WF400A-90-4C-BCKE
Integrated Circuits(ICs) 193610-SST39WF400A-90-4C-BCKE
Manufacturer: Microchip Technology Win Source Part Number: 193610-SST39WF400A-9 0-4C-BCKE Category: Integrated Circuits(ICs) Family: Memory Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 193610-SST39WF400A-90-4C-BCKE
Category: Integrated Circuits(ICs)
Family: Memory
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-SST39WF400A-90-4C-BCKE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39WF400A-90-4C-BCKE
Memory IC and Storage Component 774-SST39WF400A-90-4C-BCKE
IC FLASH Product overview: SST39WF400A-90-4C-BC KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF400A-90-4 C-BCKE can be used for catalog matching and distributor lookup.

IC FLASH Product overview: SST39WF400A-90-4C-BCKE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF400A-90-4C-BCKE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 193610-SST39WF400A-90-4C-BCKE 774-SST39WF400A-90-4C-BCKE
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details